- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Case Code - in | Case Code - mm | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Product | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR10EZPF1R50 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 200 PPM / C | 1.5 Ohms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() PMR25HZPJU000 ROHM Semiconductor | 31 |
| - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | Resistors | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | ||
![]() MCR10PZHF1133 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | 100 ppm/°C | 113 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 125 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR18-EZHM-FX-17R8 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | 100 ppm/°C | 17.8 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() MCR03EZHMF2430 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 1 % | - | 100 ppm/°C | 243 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 100 mW | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() SFR03EZPF5602 ROHM Semiconductor | 5000 | - | - | 0603 (1608 Metric) | 0805 | 0603 | 1608 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 50 V | -55°C ~ 155°C | SFR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 56 kOhms | - | - | Thick Film | Industrial Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.45 mm | 0.022 (0.55mm) | 1.6 mm | 0.8 mm | AEC-Q200 | ||
![]() LTR10LEZPFLR680 ROHM Semiconductor | 4980 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 1 % | - | 0 PPM / C, + 150 PPM / C | 680 Ohms | - | - | - | High Power | - | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Wide-Side Termination | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() LTR10LEZPFLR300 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | 1 % | - | 0 PPM / C, + 150 PPM / C | 300 Ohms | - | - | - | High Power | - | Resistors | 1 W | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Wide-Side Termination | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SFR18EZPF1201 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 V | -55°C ~ 155°C | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 1.2 kOhms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() MCR18EZHMFX61R9 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | 1 % | - | 100 ppm/°C | 61.9 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() SDR10EZPF4300 ROHM Semiconductor | 7959 |
| - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 100 PPM / C | 4.3 MOhms | - | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Anti-Surge Resistors | - | - | 2 mm | 1.25 mm | - | ||
![]() SFR03EZPJ112 ROHM Semiconductor | 4549 |
| - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | - | 5 % | - | 400 PPM / C | 11.2 Ohms | - | - | - | Automotive Grade | - | Resistors | 100 mW (1/10 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Anti-Sulfur Resistors | - | - | 1.6 mm | 0.80 mm | - | ||
![]() SDR10EZPJ4R3 ROHM Semiconductor | 4916 |
| - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 5 % | - | 200 PPM / C | 4.3 Ohms | - | - | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Anti-Surge Resistors | - | - | 2 mm | 1.25 mm | - | ||
![]() MCR18EZHMFX6193 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 1 % | - | 100 ppm/°C | 619 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() ESR01MZPF3902 ROHM Semiconductor | 200 | - | - | - | - | 0402 | 1005 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 50 V | - | - | - | 1 % | - | 100 PPM / C | 39 kOhms | - | - | - | Automotive Grade | - | Resistors | 200 mW (1/5 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Surge Resistors | 0.35 mm | - | 1 mm | 0.5 mm | - | ||
![]() SFR18EZPF1800 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 V | -55°C ~ 155°C | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 180 Ohms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() SDR10EZPF7502 ROHM Semiconductor | 5000 | - | - | - | - | 0805 | 2012 | + 155 C | - | - 55 C | PCB Mount | - | - | - | 400 V | - | - | - | 1 % | - | 100 PPM / C | 75 kOhms | - | - | - | General Purpose | - | Resistors | 500 mW (1/2 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors General Purpose | Anti-Surge Resistors | 0.55 mm | - | 2 mm | 1.25 mm | - | ||
![]() SFR18EZPF1804 ROHM Semiconductor | 5000 | - | - | 1206 (3216 Metric) | 1206 | 1206 | 3216 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 V | -55°C ~ 155°C | SFR | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 1.8 MOhms | - | - | Thick Film | Automotive Grade | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.35 mm | 0.026 (0.65mm) | 3.2 mm | 1.6 mm | AEC-Q200 | ||
![]() SFR10EZPJ821 ROHM Semiconductor | 5779 |
| - | 0805 (2012 Metric) | 0805 | 0805 | 2012 | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 150 V | -55°C ~ 155°C | SFR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | ±200ppm/°C | 820 Ohms | - | - | Thick Film | Industrial Grade | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | 0.55 mm | 0.026 (0.65mm) | 2 mm | 1.25 mm | AEC-Q200 | ||
![]() MCR18FZHMJ101 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 200 V | - | - | - | 5 % | - | 200 ppm/°C | 100 Ω | 155 °C | -55 °C | Thick Film | - | - | - | 250 mW | - | - | - | - | - | - | 650 µm | - | - | - | - |