- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR03EZPF1210 Rohm Semiconductor | 5216 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 121 Ohms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR03EZPF2741 Rohm Semiconductor | 4616 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 2.74 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR03EZPF3091 Rohm Semiconductor | 5363 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 3.09 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR03EZPF1621 Rohm Semiconductor | 4518 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 1.62 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() SDR10EZPJ134 Rohm Semiconductor | 4523 |
| Datasheet | 0805 (2012 Metric) | 0805 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | Active | 2 | ±200ppm/°C | 130 kOhms | Thick Film | 0.5W, 1/2W | Automotive AEC-Q200, Pulse Withstanding | 0.026" (0.65mm) | AEC-Q200 | ||
![]() ESR03EZPF1743 Rohm Semiconductor | 4945 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 174 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() LTR50UZPFLR430 Rohm Semiconductor | 4682 |
| Datasheet | Wide 2010 (5025 Metric), 1020 | 1020 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | LTR | 0.098" L x 0.197" W (2.50mm x 5.00mm) | ±1% | Active | 2 | ±100ppm/°C | 430 mOhms | Thick Film | 3W | Automotive AEC-Q200, Current Sense | 0.029" (0.73mm) | AEC-Q200 | ||
![]() ESR03EZPF1741 Rohm Semiconductor | 4474 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 1.74 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR10EZPD3010 Rohm Semiconductor | 4978 |
| Datasheet | 0805 (2012 Metric) | 0805 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5% | Active | 2 | ±100ppm/°C | 301 Ohms | Thick Film | 0.5W, 1/2W | Automotive AEC-Q200, Pulse Withstanding | 0.026" (0.65mm) | AEC-Q200 | ||
![]() ESR01MZPJ914 Rohm Semiconductor | 12048 |
| Datasheet | 0402 (1005 Metric) | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | ±200ppm/°C | 910 kOhms | Thick Film | 0.2W, 1/5W | Automotive AEC-Q200, Pulse Withstanding | 0.016" (0.40mm) | AEC-Q200 | ||
![]() ESR03EZPD1472 Rohm Semiconductor | 4750 |
| Datasheet | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | Active | 2 | ±100ppm/°C | 14.7 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR03EZPF2611 Rohm Semiconductor | 6024 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 2.61 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR03EZPF2R21 Rohm Semiconductor | 4468 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±200ppm/°C | 2.21 Ohms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR03EZPF3652 Rohm Semiconductor | 5916 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 36.5 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR03EZPF1213 Rohm Semiconductor | 5938 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 121 kOhms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR01MZPJ305 Rohm Semiconductor | 12048 |
| Datasheet | 0402 (1005 Metric) | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | ±200ppm/°C | 3 MOhms | Thick Film | 0.2W, 1/5W | Automotive AEC-Q200, Pulse Withstanding | 0.016" (0.40mm) | AEC-Q200 | ||
![]() ESR03EZPF16R5 Rohm Semiconductor | 4473 |
| - | 0603 (1608 Metric) | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | 2 | ±100ppm/°C | 16.5 Ohms | Thick Film | 0.25W, 1/4W | Automotive AEC-Q200, Pulse Withstanding | 0.022" (0.55mm) | AEC-Q200 | ||
![]() ESR01MZPF1304 Rohm Semiconductor | 12018 |
| Datasheet | 0402 (1005 Metric) | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | 2 | ±100ppm/°C | 1.3 MOhms | Thick Film | 0.2W, 1/5W | Automotive AEC-Q200, Pulse Withstanding | 0.016" (0.40mm) | AEC-Q200 | ||
![]() ESR01MZPJ4R3 Rohm Semiconductor | 8796 |
| Datasheet | 0402 (1005 Metric) | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | -250/ +500ppm/°C | 4.3 Ohms | Thick Film | 0.2W, 1/5W | Automotive AEC-Q200, Pulse Withstanding | 0.016" (0.40mm) | AEC-Q200 | ||
![]() ESR01MZPJ2R7 Rohm Semiconductor | 7152 |
| Datasheet | 0402 (1005 Metric) | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | 2 | -250/ +500ppm/°C | 2.7 Ohms | Thick Film | 0.2W, 1/5W | Automotive AEC-Q200, Pulse Withstanding | 0.016" (0.40mm) | AEC-Q200 |