- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Mfr | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR03EZPF1503 Rohm Semiconductor | 3724 | - | Datasheet | - | - | 0603 (1608 Metric) | - | - | - | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 150 kOhms | - | Thick Film | 0.3W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() GMR100HJBFA10L0 Rohm Semiconductor | 1729 |
| Datasheet | - | - | 2512 (6432 Metric) | - | - | - | 2512 | Rohm Semiconductor | -65°C ~ 170°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | GMR | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | - | - | Active | - | 2 | - | ±20ppm/°C | 10 mOhms | - | Metal Element | 7W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() GMR100HJBFMR033 Rohm Semiconductor | 1953 |
| Datasheet | - | - | 2512 (6432 Metric) | - | - | - | 2512 | Rohm Semiconductor | -65°C ~ 170°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | GMR | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | - | - | Active | - | 2 | - | ±20ppm/°C | 33 mOhms | - | Metal Element | 7W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() GMR100HJBFQR047 Rohm Semiconductor | 3992 |
| Datasheet | - | - | 2512 (6432 Metric) | - | - | - | 2512 | Rohm Semiconductor | -65°C ~ 170°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | GMR | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | - | - | Active | - | 2 | - | ±20ppm/°C | 47 mOhms | - | Metal Element | 7W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SDR03EZPF5620 Rohm Semiconductor | 3667 |
| Datasheet | - | - | 0603 (1608 Metric) | - | - | - | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | SDR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 562 Ohms | - | Thick Film | 0.3W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() SDR10EZPJ1R5 Rohm Semiconductor | 6028 |
| Datasheet | - | - | 0805 (2012 Metric) | - | - | - | 0805 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | Active | - | 2 | - | ±200ppm/°C | 1.5 Ohms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF4993 Rohm Semiconductor | 4301 |
| - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 499 kOhms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ106 Rohm Semiconductor | 7750 |
| Datasheet | - | - | 0402 (1005 Metric) | - | - | - | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Active | - | 2 | - | ±200ppm/°C | 10 MOhms | - | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() LTR100JZPF7500 Rohm Semiconductor | 2037 |
| - | - | - | Wide 2512 (6432 Metric), 1225 | - | - | - | 1225 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | LTR | 0.126" L x 0.252" W (3.20mm x 6.40mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 750 Ohms | - | Thick Film | 3W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.028" (0.70mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ111 Rohm Semiconductor | 80000 |
| - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Active | - | 2 | - | ±200ppm/°C | 110 Ohms | - | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF5363 Rohm Semiconductor | 3949 |
| - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 536 kOhms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ131 Rohm Semiconductor | 9015 |
| Datasheet | - | - | 0402 (1005 Metric) | - | - | - | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Active | - | 2 | - | ±200ppm/°C | 130 Ohms | - | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() ESR01MZPJ515 Rohm Semiconductor | 9015 |
| Datasheet | - | - | 0402 (1005 Metric) | - | - | - | 0402 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | ESR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Active | - | 2 | - | ±200ppm/°C | 5.1 MOhms | - | Thick Film | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.016" (0.40mm) | - | - | AEC-Q200 | ||
![]() SDR10EZPF2403 Rohm Semiconductor | 503 | - | Datasheet | - | - | 0805 (2012 Metric) | - | - | - | 0805 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | SDR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 240 kOhms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() LTR18EZPF16R9 Rohm Semiconductor | 4559 |
| Datasheet | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | 0612 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | LTR | 0.063" L x 0.126" W (1.60mm x 3.20mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 16.9 Ohms | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() ESR03EZPF1212 Rohm Semiconductor | 3802 |
| - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | Rohm Semiconductor | -55°C ~ 155°C | Tape & Reel (TR) | - | ESR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Active | - | 2 | - | ±100ppm/°C | 12.1 kOhms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.022" (0.55mm) | - | - | AEC-Q200 | ||
![]() KTR25JZPF20R0 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EZPF1500 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, Paper, 7 Inch | 250mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03ERTJ392 ROHM Semiconductor | 440 |
| - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | - | ||
![]() MCR18EZHF1802 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | - | - | - | 200V | - | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - |