- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR03EZPJ221 ROHM Semiconductor | 20000 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2009 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 150V | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UCR18EVHFSR033 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | UCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ +200ppm/°C | 33mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | - | TR, PAPER, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPF15R0 ROHM Semiconductor | 727826 |
| Datasheet | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ223 ROHM Semiconductor | 36 |
| Datasheet | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | - | Automotive AEC-Q200 | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UCR18EVHJSR024 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | UCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ +200ppm/°C | 24mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UCR18EVHJSR039 ROHM Semiconductor | 35 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | UCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ +200ppm/°C | 39mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPF1502 ROHM Semiconductor | 15000 |
| Datasheet | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 250mW | 150V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR50JZHJ3R9 ROHM Semiconductor | 1317 |
| Datasheet | 8 Weeks | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 3.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | 5025 | 0.5W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF1202 ROHM Semiconductor | 10122 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPJ100 ROHM Semiconductor | 23000 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | 200V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR10EZPF22R0 ROHM Semiconductor | 4190 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR25JZHF1000 ROHM Semiconductor | 4000 |
| Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, Embossed, 7 Inch | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ183 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.1W | - | - | Automotive AEC-Q200 | - | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR10EZPJ681 ROHM Semiconductor | 4200 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | 250mW | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR03EZPF2002 ROHM Semiconductor | 50000 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2009 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHJ153 ROHM Semiconductor | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() LTR18EZPF75R0 ROHM Semiconductor | 5000 |
| Datasheet | 10 Weeks | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 75Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | TR, Paper, 7 Inch | 750mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPF1503 ROHM Semiconductor | 20000 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 150kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 350V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UCR03EVPFLR120 ROHM Semiconductor | 50 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | UCR | 0.063Lx0.034W 1.60mmx0.87mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ +150ppm/°C | 120mOhm | - | Thick Film | 0.25W 1/4W | 250mW | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | - | Automotive AEC-Q200, Current Sense | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPJ1R0 ROHM Semiconductor | 9500 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 333mW | Chip | FIXED RESISTOR | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 |