- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR25JZPJ274 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 270kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR25JZPJ245 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR25JZPJ2R4 ROHM Semiconductor | 4000 | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR25JZPJ395 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.9MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR25JZPJ365 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | - | - | - | 1210 | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3.6MOhms | - | 155°C | -55°C | Thick Film | 0.333W 1/3W | - | 333mW | - | - | - | - | - | - | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR25JZPJ433 ROHM Semiconductor | 4000 | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPJ365 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.6MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF11R8 ROHM Semiconductor | 578586 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 11.8Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF11R5 ROHM Semiconductor | 351741 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11.5Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF95R3 ROHM Semiconductor | 558469 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 95.3Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR10EZPF93R1 ROHM Semiconductor | 370980 |
| Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 93.1Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF1213 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 121kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF1430 ROHM Semiconductor | 437864 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 143Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF1580 ROHM Semiconductor | 908188 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 158Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF4220 ROHM Semiconductor | 515675 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 422Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF4121 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.12kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF6650 ROHM Semiconductor | 866099 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 665Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPF6652 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 66.5kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR03EZPJ115 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.1MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() LTR18EZPJ913 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 91kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | TR, Paper, 7 Inch | 750mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 |