- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR03EZPJ134 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 130kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR100JZHJ511 ROHM Semiconductor | 5687 | - | Datasheet | 8 Weeks | - | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | 200V | TR, EMBOSSED, 7 INCH | 1W | Rectangular | FIXED RESISTOR | TS 16949 | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR006YZPJ222 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 2.2kOhm | - | Thick Film | 0.05W 1/20W | STANDARD: TS 16949 | 50mW | 25V | TR, PAPER, 7 INCH | 50mW | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200 | 254μm | 0.010 0.26mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR18EZHJ202 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2006 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2kOhm | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() MCR18EZPJ754 ROHM Semiconductor | 5000 | - | Datasheet | 8 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | - | - | - | 550μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03ERTF1000 ROHM Semiconductor | 910777 |
| - | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | - | - | - | - | 0.022 0.55mm | - | ROHS3 Compliant | - | - | ||
![]() MCR10EZHF2432 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 24.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() KTR10EZPF2800 ROHM Semiconductor | 551492 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 280Ohm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF3742 ROHM Semiconductor | 14 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 37.4kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPF16R0 ROHM Semiconductor | 4000 | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 16Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF6193 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 619kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF2152 ROHM Semiconductor | 12 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 21.5kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF5902 ROHM Semiconductor | 12 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 59kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPF1801 ROHM Semiconductor | 194 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | - | - | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | 350V | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFR03EZPF1000 ROHM Semiconductor | 414208 |
| Datasheet | 8 Weeks | - | - | 0603 (1608 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SFR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 100Ohm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | - | - | - | - | - | - | - | - | - | Anti-Sulfur | - | 0.022 0.55mm | - | ROHS3 Compliant | - | - | ||
![]() ESR18EZPJ331 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | 333mW | Chip | FIXED RESISTOR | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPF2701 ROHM Semiconductor | 10000 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | - | - | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | 350V | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR100JZHJ680 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Tin | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68Ohm | - | Thick Film | - | - | 1W | 200V | TR, EMBOSSED, 7 INCH | 1W | Rectangular | FIXED RESISTOR | TS 16949 | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | No | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EZPJ4R7 ROHM Semiconductor | 14 |
| Datasheet | 10 Weeks | - | - | Wide 0805 (2012 Metric), 0508 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 4.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EVHFL2R00 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 2Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 |