- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR18EZPJ751 ROHM Semiconductor | 30000 | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR10EVHJLR51 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 510mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EVHFLR130 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 130mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Current Sense | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR10EZPJ434 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 430kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, PAPER, 7 INCH | 400mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPJ304 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 300kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPJ244 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 240kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPJ125 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | - | 0603 | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EVHJLR62 ROHM Semiconductor | 80 | - | Datasheet | 10 Weeks | - | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 620mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPJ183 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, PAPER, 7 INCH | 400mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR50JZHJ3R0 ROHM Semiconductor | In Stock | - | Datasheet | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 3Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 5025 | 0.5W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EZPJ5R6 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | Wide 0805 (2012 Metric), 0508 | YES | WRAP AROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, Paper, 7 Inch | 250mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | 2012 | - | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPJ165 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.6MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 333mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ391 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 390Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03ERTJ431 ROHM Semiconductor | 759698 |
| - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | - | ||
![]() ESR18EZPF75R0 ROHM Semiconductor | 7975 | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 75Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF7500 ROHM Semiconductor | 100 | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHJ1R0 ROHM Semiconductor | 376058 |
| Datasheet | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150/ +850ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR01MZPJ335 ROHM Semiconductor | 10000 | - | Datasheet | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | 62.5mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03ERTF4122 ROHM Semiconductor | In Stock | - | Datasheet | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 50mV | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 41.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | - | - | 550μm | 0.022 0.55mm | ROHS3 Compliant | - | - | ||
![]() MCR25JZHJ330 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, EMBOSSED, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3225 | 0.5W | - | - | Automotive AEC-Q200 | 550μm | 0.028 0.70mm | ROHS3 Compliant | - | AEC-Q200 |