- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR03EZPJ331 ROHM Semiconductor | 831050 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 330Ohm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR50UZPF1R00 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 2010 (5025 Metric), 1020 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.098Lx0.197W 2.50mmx5.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | TR, Embossed, 7 Inch | 1W | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | 5025 | 1W | 2010 | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR01MZPF9092 ROHM Semiconductor | In Stock | - | Datasheet | 14 Weeks | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 90.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, Paper, 7 Inch | 63mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1005 | 0.063W | 0402 | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPJ102 ROHM Semiconductor | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | - | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR10EZPJ000 ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | - | 0805 (2012 Metric) | YES | ONE SURFACE | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2017 | PMR | 0.079Lx0.047W 2.00mmx1.20mm | Jumper | e3 | - | Active | 1 (Unlimited) | 2 | - | ±150ppm/°C | 0Ohm | Tin (Sn) | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.019 0.47mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPJ103 ROHM Semiconductor | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 10kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ104 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | - | 0805 | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR006YZPJ000 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | Jumper | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | 250 ppm/°C | 0Ohm | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PAPER, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | Automotive AEC-Q200 | 254μm | 0.010 0.26mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() UCR18EVHFSR020 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | UCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ +200ppm/°C | 20mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3216 | 0.5W | 1206 | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR03EZPJ472 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2009 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 150V | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | - | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPJ391 ROHM Semiconductor | 805955 |
| Datasheet | - | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 390Ohm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR18EZPFU8L00 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | ONE SURFACE | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | PMR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 8mOhm | Tin (Sn) | Thick Film | - | 1W | - | TR, PAPER, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | 1W | 1206 | Automotive AEC-Q200, Current Sense | 558.8μm | 0.017 0.43mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ272 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ223 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX2202 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 22kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX5101 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 5.1kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ392 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | - | 0805 | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR03EZPF1000 ROHM Semiconductor | 890317 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 350V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PMR10EZPFV4L00 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | ONE SURFACE | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2014 | PMR | 0.079Lx0.047W 2.00mmx1.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±150ppm/°C | 4mOhm | Tin (Sn) | Thick Film | 0.5W 1/2W | 500mW | - | TR, PAPER, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 2012 | 0.5W | 0805 | Automotive AEC-Q200, Current Sense | 558.8μm | 0.019 0.47mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ332 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3.3kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 1608 | 0.1W | 0603 | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 |