- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR10EZPF1304 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.3MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1333 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 133kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF12R1 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 12.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1071 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.07kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF12R4 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1371 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.37kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1581 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.58kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1740 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 174Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1582 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1782 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 17.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2103 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 210kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1404 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.4MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF1474 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.47MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2873 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 287kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | 0.4W | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR10EZPF2823 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 282kOhms | - | Thick Film | 0.4W 2/5W | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KTR18EZPJ130 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() LTR10EZPJ1R2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Wide 0805 (2012 Metric), 0508 | YES | WRAP AROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF11R3 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 11.3Ohm | - | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | 0.33W | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1051 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.05kOhm | - | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | 0.33W | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1212 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.1kOhm | - | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | 0.33W | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 |