- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR50JZHJ1R0 ROHM Semiconductor | 8000 | - | Datasheet | 8 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | 150/ +850ppm/°C | - | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 5025 | 0.5W | 2010 | - | - | - | Automotive AEC-Q200 | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPJ123 ROHM Semiconductor | 10000 | - | Datasheet | - | Tin | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 12kOhm | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | - | 1005 | 0.063W | 0402 | - | - | - | Automotive AEC-Q200 | - | 406.4μm | 0.016 0.40mm | - | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR50HZPJU5L0 ROHM Semiconductor | 2370 |
| Datasheet | 10 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PMR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 5mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR, EMBOSSED, 7 INCH | 1W | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 5025 | 1W | 2010 | - | - | - | Automotive AEC-Q200, Current Sense | - | 660.4μm | 0.019 0.47mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHFL2R00 ROHM Semiconductor | 449920 |
| Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±250ppm/°C | - | 2Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | IEC60115-8 | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 3216 | - | 1206 | 1.51V | - | - | Automotive AEC-Q200 | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR100JZPF2200 ROHM Semiconductor | 3133 | - | - | - | - | - | 1225 | - | - | - | 1225 | 2 | NO | YES | 1225 (Reversed) | 3264 (Reversed) | 1225 | NO | 4000 | Not Required(mm) | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | SMD | 2(W) | 6.4(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | 0.037752 oz | 200 V | -55°C ~ 155°C | MouseReel | - | LTR | 0.126 L x 0.252 W (3.20mm x 6.40mm) | 1 % | - | - | - | - | 2 | - | 100 PPM / C | High Power Chip Resistor | 220 Ohms | - | Thick Film | 2W | - | 2 W | - | - | - | - | Rectangular | - | Not Required | - | SMD/SMT | - | - | - | - | Not Required | Thick Film Resistors SMD | - | 3.2(mm) | 0.55 mm | 0.028 (0.70mm) | 3.2 mm | 6.4 mm | 0.55(mm) | - | - | - | AEC-Q200 | ||
![]() MCR18EZPJ202 ROHM Semiconductor | 4386 | - | Datasheet | 3 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 125mW | 200V | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 3216 | - | 1206 | - | - | - | Automotive AEC-Q200 | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR10EZPF4702 ROHM Semiconductor | 3108 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 400V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 2012 | - | 0805 | - | - | - | Automotive AEC-Q200, High Voltage | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF1872 ROHM Semiconductor | 8 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 18.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | - | TR, Paper, 7 Inch | 400mW | - | Chip | FIXED RESISTOR | - | - | - | - | 0.4W | - | 150V | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF47R0 ROHM Semiconductor | 25000 |
| Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | 750mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | - | 3216 | 0.75W | 1206 | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF2000 ROHM Semiconductor | 14000 | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 200Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | 750mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | - | 3216 | 0.75W | 1206 | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF9530 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 953Ohm | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | - | Chip | FIXED RESISTOR | - | - | - | - | 0.33W | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF9761 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 9.76kOhm | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | - | Chip | FIXED RESISTOR | - | - | - | - | 0.33W | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF1181 ROHM Semiconductor | 12 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 1.18kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | 300V | - | - | Automotive AEC-Q200, High Voltage | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF1180 ROHM Semiconductor | 338554 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 118Ohm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | - | 2012 | - | 0805 | 300V | - | - | Automotive AEC-Q200, High Voltage | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF95R3 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 95.3Ohm | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | - | Chip | FIXED RESISTOR | - | - | - | - | 0.33W | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF9532 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 95.3kOhm | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | - | Chip | FIXED RESISTOR | - | - | - | - | 0.33W | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF9760 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 976Ohm | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | - | Chip | FIXED RESISTOR | - | - | - | - | 0.33W | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF5622 ROHM Semiconductor | 8 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 56.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | - | TR, Paper, 7 Inch | 400mW | - | Chip | FIXED RESISTOR | - | - | - | - | 0.4W | - | 150V | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF14R7 ROHM Semiconductor | 8 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 14.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | - | TR, Paper, 7 Inch | 400mW | - | Chip | FIXED RESISTOR | - | - | - | 2012 | 0.4W | 0805 | 150V | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF5603 ROHM Semiconductor | 4611 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 560kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | - | - | 500V | - | - | Automotive AEC-Q200, High Voltage | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |