- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR10EZPF33R0 ROHM Semiconductor | 10000 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPJ562 ROHM Semiconductor | 10000 | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 0.75W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPJ473 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF62R0 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 62Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPJ153 ROHM Semiconductor | 8592 | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 0.75W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPJ473 ROHM Semiconductor | 7150 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | - | - | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.1W | - | 350V | Automotive AEC-Q200, High Voltage | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPJ475 ROHM Semiconductor | 45 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | - | - | TR, PAPER, 7 INCH | 333mW | Chip | FIXED RESISTOR | TS 16949 | 3216 | 0.5W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX4220 ROHM Semiconductor | 788276 |
| Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 422Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR006YZPJ472 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 4.7kOhm | - | Thick Film | 0.05W 1/20W | STANDARD: TS 16949 | 50mW | 25V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | - | 0.05W | - | - | - | - | 0.010 0.26mm | ROHS3 Compliant | Lead Free | - | ||
![]() ESR10EZPF18R0 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 18Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF1R80 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF5603 ROHM Semiconductor | 188 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 560kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF68R0 ROHM Semiconductor | 190 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 68Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF5103 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 510kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF5R10 ROHM Semiconductor | 150 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF6R20 ROHM Semiconductor | 200 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 6.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF5100 ROHM Semiconductor | 133 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 510Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1803 ROHM Semiconductor | 180 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | - | 330mW | - | TR, PAPER, 7 INCH | 333mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPJ305 ROHM Semiconductor | 4380 | - | Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX9091 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.09kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | Lead Free | AEC-Q200 |