- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR10EZPF28R0 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 28Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF3010 ROHM Semiconductor | 5000 | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 301Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFR01MZPJ511 ROHM Semiconductor | 503729 |
| Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SFR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 510Ohm | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | Anti-Sulfur | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() MCR10EZHF6491 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.49kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF1201 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX6492 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 64.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHF1621 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2006 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.62kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() KTR10EZPF91R0 ROHM Semiconductor | 728161 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 91Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF1874 ROHM Semiconductor | 4109 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.87MOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | 250mW | 500V | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHF22R1 ROHM Semiconductor | 511746 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | 0805 | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF33R2 ROHM Semiconductor | 611199 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 33.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHJ4R7 ROHM Semiconductor | 685851 |
| Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 4.7Ohm | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHJ752 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR50JZHJ301 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | 200V | TR, EMBOSSED, 7 INCH | - | Rectangular | FIXED RESISTOR | TS 16949 | 5025 | 0.5W | - | - | Automotive AEC-Q200 | - | 0.028 0.70mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHF15R0 ROHM Semiconductor | 457724 |
| Datasheet | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Contains Lead | - | ||
![]() MCR18EZHF49R9 ROHM Semiconductor | 702192 |
| Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 49.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR100JZHJ361 ROHM Semiconductor | 4000 | - | Datasheet | 8 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 1W | 200V | TR, EMBOSSED, 7 INCH | 1W | Rectangular | FIXED RESISTOR | TS 16949 | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR01MRTF3603 ROHM Semiconductor | 7378 | - | Datasheet | - | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 360kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | Chip | FIXED RESISTOR | TS 16949 | 1005 | 0.063W | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() MCR10ERTF4700 ROHM Semiconductor | 537340 |
| Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 470Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | - | - | ||
![]() MCR10EZHF5622 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 56.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | 0805 | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - |