- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR10EZPF1653 ROHM Semiconductor | 4106 |
| Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 165kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 100mW | 150V | TR, Paper, 7 Inch | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR18EZPF1102 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | 750mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF20R5 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.4W 2/5W | - | - | - | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.4W | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR006YZPF15R0 ROHM Semiconductor | 903766 |
| Datasheet | - | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2011 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | STANDARD: TS 16949 | 50mW | 25V | TR, PAPER, 7 INCH | 50mW | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200 | 254μm | 0.010 0.26mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR006YZPF1201 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | STANDARD: TS 16949 | 50mW | 25V | TR, PAPER, 7 INCH | 50mW | Chip | FIXED RESISTOR | - | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200 | 254μm | 0.010 0.26mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX9761 ROHM Semiconductor | In Stock | - | Datasheet | 9 Weeks | Tin | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.76kOhm | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHF2200 ROHM Semiconductor | 471625 |
| Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() KTR18EZPJ183 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR50UZPJ470 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 2010 (5025 Metric), 1020 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.098Lx0.197W 2.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 1W | - | - | - | TR, Embossed, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 1W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZPF49R9 ROHM Semiconductor | 326606 |
| Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 49.9Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | - | Automotive AEC-Q200 | 550μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR10EZPJ203 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2011 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF82R5 ROHM Semiconductor | 986757 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 82.5Ohm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EZPJ474 ROHM Semiconductor | 31 |
| Datasheet | 10 Weeks | - | - | Wide 0805 (2012 Metric), 0508 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 470kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | 250mW | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPF4302 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF1242 ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.4kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF2801 ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.8kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF1212 ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.1kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF9531 ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 9.53kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF4423 ROHM Semiconductor | 50 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 442kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR03EZPJ106 ROHM Semiconductor | 14 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 10MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | - | - | - | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.1W | - | 350V | Automotive AEC-Q200, High Voltage | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 |