- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR18EZPF2553 ROHM Semiconductor | 1529 | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 255kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | 250mW | 500V | TR, PAPER, 7 INCH | - | - | FIXED RESISTOR | - | - | - | - | 400V | Automotive AEC-Q200, High Voltage | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHF3302 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 33kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR25JZHJLR68 ROHM Semiconductor | 4000 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.5W 1/2W | 500mW | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ683 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LTR18EZPJ334 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 0.75W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHJ360 ROHM Semiconductor | 571219 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZPF4323 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 432kOhm | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, Paper, 7 Inch | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 150V | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZHF1621 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.62kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() KTR10EZPJ681 ROHM Semiconductor | 589509 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX1910 ROHM Semiconductor | 653704 |
| Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 191Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() KTR10EZPF3482 ROHM Semiconductor | 25 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 34.8kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHF5110 ROHM Semiconductor | 726900 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 511Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR18EZHJ112 ROHM Semiconductor | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX4420 ROHM Semiconductor | 811762 |
| Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 442Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.1W | - | - | Automotive AEC-Q200 | 450μm | 0.022 0.55mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR18EZHF8450 ROHM Semiconductor | 657310 |
| Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 845Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() KTR10EZPF3922 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 39.2kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR18EZHF3901 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2006 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF2212 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | 0805 | - | - | - | - | 550μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF2201 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | 0805 | - | - | - | - | - | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF3480 ROHM Semiconductor | 333232 |
| Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 348Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | 0805 | - | - | - | - | 550μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | - |