- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR10EZHJ182 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8kOhm | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHJ181 ROHM Semiconductor | 447540 |
| Datasheet | 8 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 180Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR18EZHJ220 ROHM Semiconductor | 944851 |
| Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2006 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR18EZHF1800 ROHM Semiconductor | 305659 |
| Datasheet | 14 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 180Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR18EZHF2322 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2006 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 23.2kOhm | - | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX1622 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 16.2kOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHF5110 ROHM Semiconductor | 686763 |
| Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 511Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF4020 ROHM Semiconductor | 302782 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 402Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPFX2372 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 23.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR03EZPFX1180 ROHM Semiconductor | 623127 |
| Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 118Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR25JZHJ473 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, EMBOSSED, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHJ512 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2006 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | 250mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF4302 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHJ753 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHJ225 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 2.2MOhm | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | 0805 | - | - | - | - | - | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZHF4750 ROHM Semiconductor | 659793 |
| Datasheet | - | Tin | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 475Ohm | - | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | Chip | FIXED RESISTOR | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() KTR10EZPF1300 ROHM Semiconductor | 466234 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 130Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | - | 0805 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPF6R20 ROHM Semiconductor | 1538 | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2012 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | 330mW | 600V | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR25JZPJ473 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.333W 1/3W | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ133 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 13kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 |