- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR50UZPJ201 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Wide 2010 (5025 Metric), 1020 | - | - | - | 2010 | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.098Lx0.197W 2.50mmx5.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 200Ohms | - | 155°C | -55°C | Thick Film | 1W | - | - | - | - | 1W | - | - | - | 5025 | - | 2010 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | 2.4892mm | 5.0038mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR50UZPJ241 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Wide 2010 (5025 Metric), 1020 | YES | WRAP AROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.098Lx0.197W 2.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 240Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 1W | - | - | - | TR, Embossed, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 1W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR10EZPJ750 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Wide 0805 (2012 Metric), 0508 | YES | WRAP AROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF4990 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 499Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR50JZHJ512 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | 5025 | 0.5W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZHFL7R50 ROHM Semiconductor | 509372 |
| Datasheet | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±250ppm/°C | 7.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | IEC60115-8 | - | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | 1.51V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR25JZHF1502 ROHM Semiconductor | In Stock | - | Datasheet | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2009 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, EMBOSSED, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.33W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR18EZHJ120 ROHM Semiconductor | 705222 |
| Datasheet | 8 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2001 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 12Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() MCR50JZHJ242 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | 5025 | 0.5W | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZHF2202 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | - | 0805 | - | - | - | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESR10EZPJ393 ROHM Semiconductor | 6006 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | - | - | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFR01MZPF3901 ROHM Semiconductor | 7857 | - | Datasheet | 10 Weeks | - | 0402 (1005 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SFR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.9kOhm | - | - | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | Anti-Sulfur | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() KTR25JZPJ180 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 18Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPJ431 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPJ223 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPJ160 ROHM Semiconductor | In Stock | - | Datasheet | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPF3320 ROHM Semiconductor | 402708 |
| Datasheet | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 332Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, Paper, 7 Inch | - | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.063W | - | - | Automotive AEC-Q200 | - | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPF3403 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 340kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ243 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 24kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1241 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.24kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 |