- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR18EZPF8200 ROHM Semiconductor | 3971 |
| Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | - | - | - | 0612 (1632 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 820Ohms | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPF1R50 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.66W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPJ513 ROHM Semiconductor | 4523 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 51kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.4W 2/5W | - | - | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | 2012 | 0.4W | 0805 | 150V | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPF2204 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.2MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.66W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPJ7R5 ROHM Semiconductor | 532229 |
| Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 7.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Contains Lead | AEC-Q200 | ||
![]() MCR03ERTJ2R7 ROHM Semiconductor | 559739 |
| - | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±400ppm/°C | 2.7Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Chip | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | - | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MCR004YZPF2214 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | ±250ppm/°C | 2.21MOhms | - | 125°C | -55°C | Thick Film | 0.03W 1/32W | - | 31mW | 15V | - | 30mW | - | - | - | 0402 | - | 1005 | - | - | 152.4μm | 0.006 0.15mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | - | - | ||
![]() MCR18EZHJSR047 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | 200/ +800ppm/°C | 47mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | IEC60115-8 | 250mW | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | 1.51V | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR004YZPF4021 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 01005 (0402 Metric) | - | - | - | 01005 | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.016Lx0.008W 0.40mmx0.20mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | ±250ppm/°C | 4.02kOhms | - | 125°C | -55°C | Thick Film | 0.03W 1/32W | - | 31mW | 15V | - | 30mW | - | - | - | 0402 | - | 1005 | - | - | 152.4μm | 0.006 0.15mm | 406.4μm | 203.2μm | - | ROHS3 Compliant | - | - | ||
![]() MCR25JZHF1501 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, EMBOSSED, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX1504 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.5MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR25JZHJ470 ROHM Semiconductor | 20000 | - | Datasheet | 8 Weeks | Tin | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, EMBOSSED, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZPJ133 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 13kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 125mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZPJ184 ROHM Semiconductor | 5000 | - | Datasheet | 8 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 125mW | 200V | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR25JZPJ751 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ1R2 ROHM Semiconductor | 3903 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPJ330 ROHM Semiconductor | 595082 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPJ751 ROHM Semiconductor | 375365 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPJ820 ROHM Semiconductor | 385404 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 82Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPJ363 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 0.75W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |