- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTR18EZPJ363 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | TR, Paper, 7 Inch | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | - | 0.75W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFR01MZPJ622 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0402 (1005 Metric) | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SFR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 6.2kOhm | - | Thick Film | 0.063W 1/16W | - | - | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | Anti-Sulfur | - | 0.016 0.40mm | - | ROHS3 Compliant | - | - | ||
![]() ESR25JZPJ1R5 ROHM Semiconductor | 3843 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ620 ROHM Semiconductor | 3643 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 62Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ9R1 ROHM Semiconductor | 8003 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR01MZPJ270 ROHM Semiconductor | 313050 |
| Datasheet | - | Tin | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 27Ohm | - | Thick Film | 0.063W 1/16W | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZHF2673 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 267kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESR25JZPJ430 ROHM Semiconductor | 4023 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR03EZPF3000 ROHM Semiconductor | 1672 | - | Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | - | - | 150V | Automotive AEC-Q200, Pulse Withstanding | - | 0.022 0.55mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPJ755 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | - | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ912 ROHM Semiconductor | 8033 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 9.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPJ431 ROHM Semiconductor | 854411 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | - | 500V | Automotive AEC-Q200, High Voltage | - | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPJ912 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAP AROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 9.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.75W 3/4W | - | - | TR, Paper, 7 Inch | 750mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX2204 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.2MOhm | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 0.1W | - | 50V | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR10EZPF1401 ROHM Semiconductor | 46 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.4kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF8451 ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.45kOhm | Tin (Sn) | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | - | FIXED RESISTOR | - | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF1650 ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 165Ohm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF1243 ROHM Semiconductor | 50 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 124kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF1541 ROHM Semiconductor | 50 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.54kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF1652 ROHM Semiconductor | 11 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 16.5kOhm | Tin (Sn) | Thick Film | 0.125W 1/8W | 125mW | 400V | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | AEC-Q200 |