- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR25JZHJ750 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75Ohm | - | - | - | Thick Film | 0.25W 1/4W | - | 250mW | 200V | TR, EMBOSSED, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3225 | 0.5W | 1210 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR10EZPF7153 ROHM Semiconductor | 50 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 715kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR10EZHF7500 ROHM Semiconductor | 552769 |
| Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2002 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 125mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | - | 609.6μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR50JZHJ430 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 2010 (5025 Metric) | - | - | - | 2010 | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 43Ohms | - | 155°C | -55°C | Thick Film | 0.5W 1/2W | - | 500mW | 200V | - | 500mW | - | - | - | - | - | 5025 | - | 2010 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | 5.0038mm | 2.4892mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR01MZPF2403 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 240kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 62.5mW | 50V | TR, PAPER, 7 INCH | 63mW | 500μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1005 | 0.063W | 0402 | - | Automotive AEC-Q200 | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SFR03EZPF2000 ROHM Semiconductor | 770221 |
| Datasheet | 8 Weeks | - | - | 0603 (1608 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | SFR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 200Ohm | - | - | - | Thick Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() MCR10EZPJ434 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 430kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ911 ROHM Semiconductor | 397451 |
| Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 910Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18ERTF3300 ROHM Semiconductor | 906831 |
| Datasheet | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.120Lx0.061W 3.05mmx1.55mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 125mW | 200V | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 3216 | - | 1206 | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR01MRTF1003 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.039Lx0.020W 1.00mmx0.50mm | ±1% | e3 | - | Discontinued | 1 (Unlimited) | 2 | - | ±100ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W 1/16W | - | 63mW | 50V | TR, PAPER, 7 INCH | 63mW | - | Chip | FIXED RESISTOR | - | TS 16949 | 1005 | 0.063W | 0402 | - | - | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPJ185 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 0.1W | - | - | Automotive AEC-Q200 | - | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR10EZPJ130 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | - | ±200ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W 1/8W | - | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 2012 | - | 0805 | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR18EZPJ134 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 130kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | 125mW | 200V | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | 3216 | - | 1206 | - | Automotive AEC-Q200 | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR006YZPJ272 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2015 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 2.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | STANDARD: TS 16949 | 50mW | 25V | TR, PAPER, 7 INCH | 50mW | - | Chip | FIXED RESISTOR | - | - | 0603 | 0.05W | 0201 | - | Automotive AEC-Q200 | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR03EZPJ393 ROHM Semiconductor | 115000 | - | Datasheet | 8 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | 800μm | Rectangular | FIXED RESISTOR | Not | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR25JZPJ330 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | - | TR, EMBOSSED, 7 INCH | 333mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF2R20 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2012 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.2Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | 750mW | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | TS 16949 | 3216 | 0.75W | 1206 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR10EZPF6041 ROHM Semiconductor | 31 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.04kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF3832 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 38.3kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | - | FIXED RESISTOR | - | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF6342 ROHM Semiconductor | 25 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 63.4kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | - | TR, PAPER, 7 INCH | 125mW | - | - | FIXED RESISTOR | - | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 |