- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTR10EZPF5622 ROHM Semiconductor | 31 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 56.2kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF3160 ROHM Semiconductor | 635325 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 316Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF2050 ROHM Semiconductor | 793062 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 205Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF2742 ROHM Semiconductor | 25 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 27.4kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF2872 ROHM Semiconductor | 25 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 28.7kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF28R7 ROHM Semiconductor | 828960 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 28.7Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF6041 ROHM Semiconductor | 31 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 6.04kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF3832 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 38.3kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF6342 ROHM Semiconductor | 25 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 63.4kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF3093 ROHM Semiconductor | 50 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 309kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF2100 ROHM Semiconductor | 323185 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 210Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF4422 ROHM Semiconductor | 25 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 44.2kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF35R7 ROHM Semiconductor | 356165 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 35.7Ohm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR100JZHJ2R2 ROHM Semiconductor | 8000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 2.2Ohm | - | - | - | Thick Film | - | 1W | 200V | TR, EMBOSSED, 7 INCH | 1W | Rectangular | FIXED RESISTOR | TS 16949 | 6432 | 1W | 2512 | - | Automotive AEC-Q200 | 711.2μm | 0.028 0.70mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UCR10EVHFSR100 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | -55°C~155°C | Tape & Reel (TR) | 2015 | UCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Discontinued | 1 (Unlimited) | 2 | - | 0/ +150ppm/°C | 100mOhms | - | 155°C | -55°C | Thick Film | 0.333W 1/3W | - | - | - | 333mW | - | - | - | 2012 | - | 0805 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR03EZPFX2672 ROHM Semiconductor | 1000 | - | Datasheet | 8 Weeks | - | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 26.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | 100mW | 50V | TR, Paper, 7 Inch | 100mW | Rectangular | FIXED RESISTOR | TS 16949 | 1608 | 0.1W | 0603 | - | Automotive AEC-Q200 | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR18EZPF1102 ROHM Semiconductor | 9540 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 333mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF3650 ROHM Semiconductor | 843669 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 365Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR25JZPJ1R0 ROHM Semiconductor | 3569 |
| Datasheet | 10 Weeks | - | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.667W 2/3W | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | 3225 | 0.66W | 1210 | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR10EZPF3741 ROHM Semiconductor | 31 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.74kOhm | Tin (Sn) | - | - | Thick Film | 0.125W 1/8W | - | - | TR, PAPER, 7 INCH | 125mW | - | FIXED RESISTOR | - | 2012 | - | 0805 | 300V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 |