- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Military Standard | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Failure Rate | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCR03EVPJLR39 Rohm Semiconductor | 4940 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -55°C ~ 155°C | - | - | UCR | 0.063" L x 0.034" W (1.60mm x 0.87mm) | ±5% | - | - | - | - | 2 | - | 0/ +150ppm/°C | - | 390 mOhms | - | Thick Film | Current Sense | 0.2W, 1/5W | Resistors | 0.2 W | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | Thick Film Resistors SMD | Automotive AEC-Q200, Current Sense | Current Sense Resistors - SMD | - | 0.5 mm | 0.024" (0.60mm) | 1.67 mm | 0.87 mm | - | - | - | - | - | ||
![]() MCR50JZHJ680 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 68Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.5W 1/2W | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 5025 | 0.5W | 2010 | - | - | - | - | Automotive AEC-Q200 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR03EZPJ183 ROHM Semiconductor | 3753 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 1608 | - | 0603 | 150V | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() MCR100JZHJ390 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MCR | 0.248Lx0.126W 6.30mmx3.20mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 39Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 1W | 200V | TR, EMBOSSED, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 6432 | 1W | 2512 | - | - | - | - | Automotive AEC-Q200 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR50JZHJ221 ROHM Semiconductor | 120000 | - | Datasheet | 8 Weeks | - | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.5W 1/2W | - | 500mW | 200V | TR, EMBOSSED, 7 INCH | 500mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 5025 | 0.5W | 2010 | - | - | - | - | Automotive AEC-Q200 | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR50HZPJV1L0 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PMR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 1mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 1W | - | - | - | TR, EMBOSSED, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | - | 1W | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | - | 0.019 0.47mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR10EZPF75R0 ROHM Semiconductor | 20000 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 75Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.4W 2/5W | - | - | - | TR, PAPER, 7 INCH | 400mW | - | Chip | FIXED RESISTOR | - | TS 16949 | - | 2012 | 0.4W | 0805 | 150V | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UCR10EVHFSR039 ROHM Semiconductor | 47 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | UCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ +250ppm/°C | - | 39mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.333W 1/3W | - | 330mW | - | TR, PAPER, 7 INCH | 333mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 2012 | 0.33W | 0805 | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 660.4μm | 0.026 0.65mm | - | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SFR03EZPF7502 Rohm Semiconductor | 35 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | Details | - | - | - | 50 V | -55°C ~ 155°C | MouseReel | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 75 kOhms | - | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF3001 Rohm Semiconductor | 2260 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | 2 | YES | NO | ROHM Semiconductor | 0603 | 1608 | 0603 | NO | 5000 | Not Required(mm) | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | -55C to 155C | Tape & Reel (TR) | SMD | TRR03EZPF3001 | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | AEC-Q200 | Details | 70 TO 155 | 1% | 0.000071 oz | 50 V | -55°C ~ 155°C | Tape and Reel | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | Anti-Sulfur Resistor | 3 kOhms | - | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | Rectangular | - | Not Required | - | PAD | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | 1.6(mm) | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | 0.45(mm) | - | - | - | AEC-Q200 | ||
![]() MCR18EZPJ471 ROHM Semiconductor | 840127 |
| Datasheet | - | Tin | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 470Ohm | - | Thick Film | - | 0.25W 1/4W | - | 125mW | 200V | TR, PAPER, 7 INCH | 250mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 3216 | - | 1206 | - | - | - | - | Automotive AEC-Q200 | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() KTR03EZPF1604 ROHM Semiconductor | 4021 |
| Datasheet | 10 Weeks | - | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 1.6MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.1W 1/10W | - | 100mW | 350V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | - | - | Automotive AEC-Q200, High Voltage | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SFR03EZPF3000 Rohm Semiconductor | 4274 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | TRR03EZPF3000 | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | Anti-Sulfur Resistor | 300 Ohms | - | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 125 mW (1/8 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | AEC-Q200 | ||
![]() MCR03EZPFX3900 ROHM Semiconductor | 490514 |
| Datasheet | - | Tin | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2008 | MCR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 390Ohm | - | Thick Film | - | 0.1W 1/10W | - | 100mW | 50V | TR, PAPER, 7 INCH | 100mW | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | 1608 | 0.1W | 0603 | - | - | - | - | Automotive AEC-Q200 | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR50HZPJV3L0 ROHM Semiconductor | 47 |
| Datasheet | 10 Weeks | - | - | 2010 (5025 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PMR | 0.197Lx0.098W 5.00mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 3mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | 1W | - | TR, EMBOSSED, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | - | 1W | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | - | 0.019 0.47mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SFR03EZPF5601 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0603 | 1608 | - | - | 5000 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | TRR03EZPF5601 | - | - | - | - | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | - | MouseReel | - | SFR | - | 1 % | - | - | - | - | - | - | 100 PPM / C | Anti-Sulfur Resistor | 5.6 kOhms | - | - | Automotive Grade | - | - | 125 mW (1/8 W) | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() SFR03EZPF2001 Rohm Semiconductor | 5149 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 2 kOhms | - | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | AEC-Q200 | ||
![]() SFR03EZPF4752 Rohm Semiconductor | 4622 |
| - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | ROHM Semiconductor | 0603 | 1608 | - | - | 5000 | - | ROHM Semiconductor | + 155 C | Rohm Semiconductor | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | Active | AEC-Q200 | Details | - | - | 0.000071 oz | 50 V | -55°C ~ 155°C | MouseReel | - | SFR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | - | 2 | - | ±100ppm/°C | - | 47.5 kOhms | - | Thick Film | Automotive Grade | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | - | - | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Anti-Sulfur, Automotive AEC-Q200 | Thick Film Resistors - SMD | - | 0.45 mm | 0.022" (0.55mm) | 1.6 mm | 0.8 mm | - | - | - | - | AEC-Q200 | ||
![]() KTR10EZPF2204 ROHM Semiconductor | 5000 |
| Datasheet | 10 Weeks | - | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | - | 2.2MOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.125W 1/8W | - | 125mW | 400V | TR, PAPER, 7 INCH | - | - | Rectangular | FIXED RESISTOR | - | TS 16949 | - | - | - | - | - | - | - | - | Automotive AEC-Q200, High Voltage | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPJ561 ROHM Semiconductor | 4006 |
| Datasheet | 10 Weeks | - | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | - | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 0.5W 1/2W | - | 330mW | - | TR, PAPER, 7 INCH | - | - | Chip | FIXED RESISTOR | - | TS 16949 | - | - | 0.5W | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |