- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Product | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR03EZPJ390 ROHM Semiconductor | 34 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 39Ohms | - | 155°C | -55°C | Thick Film | - | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | 1608 | - | 0603 | - | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PML18EZPGV1L00 ROHM Semiconductor | 15000 | - | Datasheet | 10 Weeks | - | Wide 1206 (3216 Metric), 0612 | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | PML | 0.063Lx0.126W 1.60mmx3.20mm | ±2% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 1mOhm | Tin (Sn) | - | - | Thick Film | - | - | - | 1W | - | TR, PAPER, 7 INCH | 1W | Chip | FIXED RESISTOR | TS 16949 | - | 3216 | 1W | 1206 | - | - | Automotive AEC-Q200, Current Sense | 558.8μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR25JZPJ470 ROHM Semiconductor | 26 |
| Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | - | 3225 | 0.66W | 1210 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() PMR100HZPJU7L0 ROHM Semiconductor | 7 |
| Datasheet | 10 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PMR | 0.252Lx0.126W 6.40mmx3.20mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 7mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 2W | - | TR, EMBOSSED, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | 2W | - | - | - | Automotive AEC-Q200, Current Sense | - | 0.019 0.47mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR03EZPF1R00 ROHM Semiconductor | 120000 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | - | - | - | - | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR25JZHJ272 ROHM Semiconductor | 4000 | - | Datasheet | - | Tin | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7kOhm | - | - | - | Thick Film | - | 0.25W 1/4W | - | 250mW | 200V | TR, EMBOSSED, 7 INCH | - | Rectangular | FIXED RESISTOR | TS 16949 | - | 3225 | 0.5W | - | - | - | Automotive AEC-Q200 | - | 0.028 0.70mm | - | - | No | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR10EZPJ390 ROHM Semiconductor | 40 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 39Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.4W 2/5W | - | 400mW | 150V | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | - | 2012 | 0.4W | 0805 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF4643 ROHM Semiconductor | 8 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 464kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.4W 2/5W | - | - | - | TR, Paper, 7 Inch | 400mW | Chip | FIXED RESISTOR | - | - | - | 0.4W | - | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UCR03EWPJSR020 ROHM Semiconductor | 7 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | UCR | 0.063Lx0.034W 1.60mmx0.87mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ +250ppm/°C | 20mOhm | - | - | - | Thick Film | - | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | - | - | - | - | - | - | Current Sense | 609.6μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MCR10EZPF1503 ROHM Semiconductor | 7263 |
| Datasheet | 12 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 150kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.125W 1/8W | - | 100mW | 150V | TR, PAPER, 7 INCH | 125mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 2012 | - | 0805 | - | - | Automotive AEC-Q200 | 609.6μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR25JZPJ150 ROHM Semiconductor | 4225 |
| Datasheet | 10 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.667W 2/3W | - | - | - | TR, EMBOSSED, 7 INCH | 500mW | Chip | FIXED RESISTOR | TS 16949 | - | 3225 | 0.66W | 1210 | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPF56R0 ROHM Semiconductor | 782 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 56Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.4W 2/5W | - | - | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | - | 2012 | 0.4W | 0805 | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR10EZPJ561 ROHM Semiconductor | 45 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | ESR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.4W 2/5W | - | 250mW | - | TR, PAPER, 7 INCH | 400mW | Chip | FIXED RESISTOR | TS 16949 | - | 2012 | 0.4W | 0805 | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() SFR01MZPF2103 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | 0402 | 1005 | 10000 | + 155 C | - 55 C | PCB Mount | AEC-Q200 | Details | 0.000023 oz | 50 V | - | MouseReel | - | SFR | - | 1 % | - | - | - | - | - | - | 100 PPM / C | 210 kOhms | - | - | - | - | Automotive Grade | - | - | 62.5 mW (1/16 W) | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors SMD | Anti-Sulfur Resistors | 0.35 mm | - | 1 mm | 0.5 mm | - | - | - | - | ||
![]() MCR25JZHFLR220 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MCR | 0.126Lx0.098W 3.20mmx2.50mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | - | 250mW | - | TR, EMBOSSED, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | 0.5W | - | - | - | Automotive AEC-Q200 | - | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ESR03EZPF8201 ROHM Semiconductor | 10000 |
| Datasheet | 10 Weeks | - | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.25W 1/4W | - | - | - | TR, PAPER, 7 INCH | 250mW | Chip | FIXED RESISTOR | TS 16949 | - | 1608 | - | 0603 | 150V | - | Automotive AEC-Q200, Pulse Withstanding | 558.8μm | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR18EZPF2401 ROHM Semiconductor | 25 |
| Datasheet | 10 Weeks | - | Wide 1206 (3216 Metric), 0612 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.75W 3/4W | - | - | - | TR, Paper, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | - | 0.75W | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UCR10EVHFSR013 ROHM Semiconductor | 45 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | UCR | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | 13mOhm | - | - | - | Thick Film | - | 0.333W 1/3W | STANDARD: TS 16949 | 330mW | - | TR, PAPER, 7 INCH | 333mW | - | FIXED RESISTOR | - | - | 2012 | 0.33W | 0805 | - | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() GMR100HTBFA10L0 ROHM Semiconductor | 2408 |
| Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | - | GMR | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 10mOhm | - | - | - | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPJ271 ROHM Semiconductor | 35000 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 270Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 0.5W 1/2W | - | 330mW | - | TR, PAPER, 7 INCH | - | Chip | FIXED RESISTOR | TS 16949 | - | - | 0.5W | - | 200V | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 |