- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR18EZPF1402 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 14kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1582 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 15.8kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1911 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.91kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF13R0 ROHM Semiconductor | 470419 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | Rectangular | FIXED RESISTOR | TS 16949 | 3216 | - | 1206 | 500V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF14R7 ROHM Semiconductor | 801481 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 14.7Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF1621 ROHM Semiconductor | 12 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.62kOhm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF1782 ROHM Semiconductor | 12 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | 1206 | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 17.8kOhms | - | 155°C | -55°C | Thick Film | 0.25W 1/4W | - | - | - | 250mW | - | - | - | 3216 | - | 1206 | - | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | 3.2004mm | 1.6002mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR18EZPF1130 ROHM Semiconductor | 749789 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 113Ohm | Tin (Sn) | - | - | Thick Film | 0.25W 1/4W | - | - | TR, PAPER, 7 INCH | 250mW | - | FIXED RESISTOR | - | 3216 | - | 1206 | 400V | Automotive AEC-Q200, High Voltage | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF8200 ROHM Semiconductor | 5000 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 333mW | Chip | FIXED RESISTOR | TS 16949 | - | 0.5W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() LTR50UZPJ242 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Wide 2010 (5025 Metric), 1020 | YES | WRAP AROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.098Lx0.197W 2.50mmx5.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 1W | - | - | TR, Embossed, 7 Inch | - | RECTANGULAR PACKAGE | FIXED RESISTOR | TS 16949 | - | 1W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPJ163 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() KTR25JZPJ361 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | KTR | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.333W 1/3W | - | - | TR, EMBOSSED, 7 INCH | 333mW | Rectangular | FIXED RESISTOR | TS 16949 | - | 0.33W | - | 600V | Automotive AEC-Q200, High Voltage | 711.2μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MCR006YRTF1003 ROHM Semiconductor | 12600 | - | Datasheet | 10 Weeks | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MCR | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | ±250ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | 50mW | 25V | TR, PAPER, 7 INCH | 50mW | Chip | FIXED RESISTOR | TS 16949 | 0603 | 0.05W | 0201 | - | - | 254μm | 0.010 0.26mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LTR10EVHJL7R5 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Wide 0805 (2012 Metric), 0508 | YES | WRAPAROUND | SURFACE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | 2015 | LTR | 0.047Lx0.079W 1.20mmx2.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±150ppm/°C | 7.5Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.5W 1/2W | - | - | TR, PAPER, 7 INCH | 500mW | Rectangular | FIXED RESISTOR | TS 16949 | 2012 | 0.5W | 0805 | - | Automotive AEC-Q200, Current Sense | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1371 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.37kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1430 ROHM Semiconductor | 48 | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 143Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1431 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.43kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1403 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 140kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1584 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.58MOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ESR18EZPF1781 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | 1206 (3216 Metric) | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.78kOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | - | - | 0.33W | - | - | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | AEC-Q200 |