- Resistance
- RoHS Status
- Composition
- Construction
- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Packing Method
- Part Status
- Published
Attribute column
Manufacturer
ROHM Semiconductor Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Features | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESR18EZPF1541 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.54kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1692 ROHM Semiconductor | 18 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 16.9kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1820 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 182Ohm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1780 ROHM Semiconductor | 18 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 178Ohm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1743 ROHM Semiconductor | 18 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 174kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1874 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.87MOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1912 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 19.1kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2050 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 205Ohm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1782 ROHM Semiconductor | 18 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 17.8kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2262 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 22.6kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2322 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 23.2kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2053 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 205kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2432 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 24.3kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1961 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.96kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF20R5 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20.5Ohm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF26R1 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 26.1Ohm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2212 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 22.1kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | - | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | - | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2742 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 27.4kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF1650 ROHM Semiconductor | 18 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 165Ohm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ESR18EZPF2613 ROHM Semiconductor | 48 |
| Datasheet | 10 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | 2015 | ESR | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 261kOhm | Thick Film | 0.5W 1/2W | TR, Paper, 7 Inch | 333mW | Chip | FIXED RESISTOR | 0.33W | Automotive AEC-Q200, Pulse Withstanding | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | AEC-Q200 |