- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Terminal Pitch | Construction | Resistor Type | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR14E0APJ103 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.060Lx0.030W 1.52mmx0.76mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 10kOhm | - | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | 8 | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR35J5RJ103 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | 8 | 50V | -55°C~125°C | Tape & Reel (TR) | 1997 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | Convex | EAR99 | ±200ppm/°C | 10kOhm | - | Automotive AEC-Q200 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | - | Chip | ARRAY/NETWORK RESISTOR | 6432 | 2512 | - | - | - | 63mW | 8 | Bussed | 62.5mW | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ102 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR15E0RPJ103 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | 8 | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | - | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | 10 | 12.5V | - | 31mW | 8 | Bussed | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR35J5RJ102 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | 8 | - | -55°C~125°C | Tape & Reel (TR) | 1997 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | - | Chip | ARRAY/NETWORK RESISTOR | 6432 | 2512 | - | 50V | - | 63mW | 8 | Bussed | 62.5mW | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR34J5ABJ473 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 200V | 1220 | 125mW | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR18E0APJ103 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | - | Chip | ARRAY/NETWORK RESISTOR | 3816 | 1506 | - | 25V | 0615 | 63mW | 8 | Isolated | 62.5mW | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ101 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 100Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ100 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | 8 | 50V | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0ABJ472 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | - | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR34J5ABJ330 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 200V | 1220 | 125mW | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ561 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0APJ330 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 25V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 2010 | 0804 | 8 | 1.436V | - | 63mW | 4 | Isolated | 62.5mW | 457.2μm | 0.018 0.45mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ510 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 51Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR18E0APJ330 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | - | 1 | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | Convex | - | ±200ppm/°C | 33Ohm | - | Automotive AEC-Q200 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | 4mm | Chip | ARRAY/NETWORK RESISTOR | 3816 | 1506 | 16 | - | 0615 | 63mW | 8 | Isolated | 62.5mW | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ104 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | - | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ470 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0APJ473 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 25V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 2010 | 0804 | 8 | 25V | - | 63mW | 4 | Isolated | 62.5mW | 457.2μm | 0.018 0.45mm | No | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0ABJ222 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | - | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0ABJ330 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PAPER, 7 INCH | 4 | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 1206 | 8 | - | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | No | ROHS3 Compliant | Lead Free |