- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Network Type | First Element Resistance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR18ERAPJ304 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APJ2R4 ROHM Semiconductor | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 2.4Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ162 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 1.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ434 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF5231 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ163 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 16kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF43R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0AJ105 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 300 ppm/°C | - | Tin (Sn) | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 25V | 0404 | 70°C | ISOLATED | 1000000Ohm | Non-RoHS Compliant | ||
![]() MNR02M0AJ752 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 300 ppm/°C | - | Tin (Sn) | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 25V | 0404 | 70°C | ISOLATED | 7500Ohm | Non-RoHS Compliant | ||
![]() MNR12ERAPF4420 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0AJ911 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | 5% | e3 | - | 4 | - | 300 ppm/°C | - | Tin (Sn) | - | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 25V | 0404 | 70°C | ISOLATED | 910Ohm | Non-RoHS Compliant | ||
![]() MNR12ERAPF4701 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0AJ391 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 300 ppm/°C | - | Tin (Sn) | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 25V | 0404 | 70°C | ISOLATED | 390Ohm | Non-RoHS Compliant | ||
![]() MNR02M0AJ912 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 300 ppm/°C | - | Tin (Sn) | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 25V | 0404 | 70°C | ISOLATED | 9100Ohm | Non-RoHS Compliant | ||
![]() MNR14E0APJ2R7 ROHM Semiconductor | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 2.7Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF51R1 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ432 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF5361 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ4R7 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF54R9 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |