- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR14F0ABJ121 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ222 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPJ163 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ8R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 8.2Ohm | - | - | - | 63mW | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF8661 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ680 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | - | 5% | e3 | yes | 10 | - | 200 ppm/°C | 68Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | - | 1206 | 70°C | - | BUSSED | - | 500μm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() MNR12ERAPF86R6 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ911 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 910Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ621 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | - | 5% | e3 | yes | 10 | - | 200 ppm/°C | 620Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | - | 1206 | 70°C | - | BUSSED | - | 500μm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() MNR12ERAPF8871 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ113 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ511 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0ABJ271 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | -55°C | - | 5% | e3 | yes | 8 | EAR99 | 300 ppm/°C | 270Ohm | Tin (Sn) | Thick Film | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | - | 25V | - | 70°C | 0.063W | ISOLATED | - | 450μm | 2mm | 1mm | Non-RoHS Compliant | ||
![]() MNR14E0APF3600 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF5112 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ361 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ104 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ301 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ153 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF51R0 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 155°C | -55°C | MNR(GENERAL PURPOSE) | 1% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 51Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 0612 | 70°C | 0.063W | ISOLATED | 51Ohm | - | - | - | Non-RoHS Compliant |