- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR02MRAPJ122 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF9091 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0ABJ823 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | -55°C | 5% | e3 | yes | 8 | EAR99 | 300 ppm/°C | - | Tin (Sn) | - | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | - | 25V | 0408 | 70°C | 0.063W | ISOLATED | 82000Ohm | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ121 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF8060 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ363 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | 5% | e3 | yes | 10 | EAR99 | 200 ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | - | 1206 | 70°C | - | BUSSED | - | 500μm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() MNR15E0RPJ123 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | 5% | e3 | yes | 10 | - | 200 ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | - | 1206 | 70°C | - | BUSSED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF8250 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ821 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ470 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 47Ohm | - | - | - | 31mW | 12.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ432 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | 5% | e3 | yes | 10 | - | 200 ppm/°C | 4.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | - | 1206 | 70°C | - | BUSSED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPJ111 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ1R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF71R5 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ273 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | 5% | e3 | yes | 10 | - | 200 ppm/°C | 27kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | - | 1206 | 70°C | - | BUSSED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF7501 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF75R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF68R1 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ474 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 470kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF7320 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |