- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Rated Temperature | Network Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR02M0APJ360 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | 200 ppm/°C | 36Ohm | Tin (Sn) - with Nickel (Ni) barrier | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 70°C | ISOLATED | Non-RoHS Compliant | ||
![]() MNR14F0ABJ8R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ123 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | 200 ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 70°C | ISOLATED | Non-RoHS Compliant | ||
![]() MNR02MRAPJ912 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ1R2 ROHM Semiconductor | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 1.2Ohm | - | 63mW | 25V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ561 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ513 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ1R5 ROHM Semiconductor | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 1.5Ohm | - | 63mW | 25V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0ABJ5R1 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ181 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF39R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF39R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ1R8 ROHM Semiconductor | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 1.8Ohm | - | 63mW | 25V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ152 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | 200 ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 70°C | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12ERAPF52R3 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF4991 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ121 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | 200 ppm/°C | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 70°C | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12ERAPJ563 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15ERRPJ912 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPJ622 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |