- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR14ERAPF47R5 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF4701 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 155°C | -55°C | MNR(GENERAL PURPOSE) | 1% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 4700Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 0612 | 70°C | 0.063W | ISOLATED | 4700Ohm | Non-RoHS Compliant | ||
![]() MNR14ERAPF4702 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 155°C | -55°C | MNR(GENERAL PURPOSE) | 1% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 47000Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 0612 | 70°C | 0.063W | ISOLATED | 47000Ohm | Non-RoHS Compliant | ||
![]() MNR14ERAPF41R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF3303 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | 0.063W | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF4640 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ161 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 160Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ152 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ151 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR04M0ABJ203 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | -55°C | - | 5% | e3 | yes | 8 | EAR99 | 300 ppm/°C | - | Tin (Sn) | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | - | 25V | 0408 | 70°C | 0.063W | ISOLATED | 20000Ohm | Non-RoHS Compliant | ||
![]() MNR18ERAPJ130 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ150 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ511 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 510Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF5762 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ620 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 62Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ623 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 62kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR18ERAPJ163 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ392 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 3.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ680 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ390 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 39Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant |