- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Element Power Dissipation | Network Type | First Element Resistance | Voltage - Working | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR12ERAPF2321 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12ERAPF6800 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14F0ABJ913 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ182 ROHM Semiconductor | In Stock | - | - | 0602 | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | 5% | e3 | yes | 16 | EAR99 | 200 ppm/°C | 1.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | - | - | 0615 | 70°C | 63mW | - | ISOLATED | - | 25V | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR14E0APJ402 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 4kOhm | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR02M0APJ392 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 3.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14F0ABJ4R3 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12ERAPF6200 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR02M0APJ300 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 30Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14E0APJ3R9 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 3.9Ohm | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0ABJ751 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | -55°C | 5% | e3 | yes | 8 | EAR99 | 300 ppm/°C | - | Tin (Sn) | - | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | - | 25V | 0408 | 70°C | - | 0.063W | ISOLATED | 750Ohm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR02M0APJ301 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR02M0APJ2R7 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2.7Ohm | - | - | - | 63mW | 25V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR02M0APJ332 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR02M0APJ202 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12ERAPF1911 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0ABJ3R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12ERAPF1801 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0ABJ564 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | -55°C | 5% | e3 | yes | 8 | EAR99 | 300 ppm/°C | - | Tin (Sn) | - | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | - | 25V | 0408 | 70°C | - | 0.063W | ISOLATED | 560000Ohm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0ABJ621 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | - | 4 | - | -55°C | 5% | e3 | yes | 8 | EAR99 | 300 ppm/°C | 620Ohm | Tin (Sn) | Thick Film | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | - | 25V | - | 70°C | - | 0.063W | ISOLATED | - | - | 450μm | 2mm | 1mm | Non-RoHS Compliant | - |