- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR12E0APJ271 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 270Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ272 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 2.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR18ERAPJ154 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0AJ221 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 300 ppm/°C | - | Tin (Sn) | - | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 25V | 0404 | 70°C | - | ISOLATED | 220Ohm | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF59R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF6042 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ622 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 6.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF6190 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF5622 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ754 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF5621 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF5602 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 155°C | -55°C | MNR(GENERAL PURPOSE) | 1% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 56000Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 0612 | 70°C | 0.063W | ISOLATED | 56000Ohm | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF5600 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 155°C | -55°C | MNR(GENERAL PURPOSE) | 1% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 0612 | 70°C | 0.063W | ISOLATED | 560Ohm | - | - | - | Non-RoHS Compliant | ||
![]() MNR18ERAPJ161 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF6491 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ824 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 820kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR18ERAPJ181 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF30R9 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0ABJ822 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0ABJ474 ROHM Semiconductor | In Stock | - | - | Molded | - | - | - | - | 2 | - | - | - | 5% | - | - | - | - | 200 ppm/°C | 470kOhm | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500μm | 1.6mm | 1.6mm | Non-RoHS Compliant |