- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR14E0ABJ184 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() MNR34J5ABJ822 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 8.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | - | - | 1220 | - | 4 | Isolated | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() MNR34J5ABJ682 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 6.8kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | - | - | 1220 | - | 4 | Isolated | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0APJ680 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2007 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 68Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 2010 | 0.063W | 0804 | - | - | - | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04MRAPJ272 ROHM Semiconductor | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | 8 | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | ±200ppm/°C | 2.7kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | Isolated | 62.5mW | - | 508μm | 0.020 0.50mm | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ512 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | 1 | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 5.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 8 | - | 0612 | 63mW | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | No | ROHS3 Compliant | Lead Free | ||
![]() MNR34J5ABJ560 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 56Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 5131 | 0.125W | 2012 | - | - | 1220 | - | 4 | Isolated | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() MNR34J5ABJ680 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 68Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | - | - | 1220 | - | 4 | Isolated | - | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR35J5RJ683 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | 5 | - | -55°C~125°C | Tape & Reel (TR) | 2003 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | EAR99 | ±200ppm/°C | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | - | 6432 | - | 2512 | - | 50V | - | 63mW | 8 | Bussed | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR15ERRPJ182 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | 10 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | ±200ppm/°C | 1.8kOhm | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | 8 | Bussed | 31mW | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - | ||
![]() MNR18E0APJ240 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | EAR99 | ±200ppm/°C | 24Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0615 | 63mW | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0ABJ822 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2002 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±300ppm/°C | 8.2kOhm | Tin (Sn) | - | - | 25V | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | unknown | 2010 | - | 0804 | - | 22.64V | - | - | 4 | Isolated | 62.5mW | 0.063W | 457.2μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0ABJ103 ROHM Semiconductor | 8000 | - | Datasheet | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2002 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±300ppm/°C | 10kOhm | Tin (Sn) | - | - | 25V | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | 2010 | - | 0804 | - | 25V | - | 63mW | 4 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ362 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 3.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ364 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 360kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0APJ150 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.063W | - | - | - | - | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR04M0APJ270 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 27Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 2010 | 0.063W | 0804 | - | - | - | - | 4 | Isolated | 62.5mW | - | 457.2μm | 0.018 0.45mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ620 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | 50V | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 62Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | 63mW | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ821 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 8 | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | No | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ123 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | 1 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | ROHS3 Compliant | Lead Free |