- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Network Type | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR12ERAPF5621 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ163 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ182 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15ERRPJ132 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPJ120 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ1R3 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPJ124 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPJ121 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ1R5 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF8660 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12ERAPF8451 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ620 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | 5% | e3 | yes | 10 | - | 200 ppm/°C | 62Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | 1206 | 70°C | BUSSED | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ623 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | 5% | e3 | yes | 10 | - | 200 ppm/°C | 62kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | 1206 | 70°C | BUSSED | 500μm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() MNR02MRAPJ110 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR15E0RPJ513 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | 5% | e3 | yes | 10 | - | 200 ppm/°C | 51kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.031W | 1206 | 70°C | BUSSED | 500μm | 3.2mm | 1.6mm | Non-RoHS Compliant | ||
![]() MNR15E0RPJ330 ROHM Semiconductor | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 33Ohm | - | - | - | 31mW | 12.5V | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ683 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | - | 200 ppm/°C | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR18ERAPJ391 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02M0APJ822 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 8.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 63mW | 25V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ221 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |