- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR14E0APJ910 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 91Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ163 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 16kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ754 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MNR18E0APJ821 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 820Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | - | 3816 | 0.25W | 1506 | - | - | 0615 | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MNR14E0APJ114 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 110kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ131 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 130Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MNR14ERAPJ334 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | 50V | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR15ERRPJ221 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 10 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | - | ±200ppm/°C | 220Ohm | - | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | 8 | Bussed | 31mW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() MNR18E0APJ512 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | - | WRAPAROUND | 16 | 1 | -55°C~125°C | Tape & Reel (TR) | 2007 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 5.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | - | 3816 | 0.25W | 1506 | - | - | 0615 | - | 8 | Isolated | 62.5mW | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ621 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 620Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR12E0ABJ122 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | - | ±200ppm/°C | 1.2kOhm | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR12E0ABJ151 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | - | ±200ppm/°C | 150Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | - | 4 | - | - | - | 2 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ304 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 300kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ301 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR02MRAPJ303 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric), Convex | - | - | 4 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.039Lx0.039W 1.00mmx1.00mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | - | ±200ppm/°C | 30kOhm | - | - | - | - | - | - | - | - | - | - | - | 1010 | - | 0404 | - | - | - | - | 2 | Isolated | 62.5mW | - | 406.4μm | 0.016 0.40mm | - | - | ROHS3 Compliant | - | ||
![]() MNR04M0ABJ682 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2002 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±300ppm/°C | 6.8kOhm | Tin (Sn) | - | - | - | - | 25V | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | unknown | 2010 | - | 0804 | - | - | - | - | 4 | Isolated | 62.5mW | 0.063W | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ124 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 120kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ681 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | Convex | EAR99 | ±200ppm/°C | 680Ohm | - | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 8 | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MNR35J5RJ333 ROHM Semiconductor | 1500 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | 2003 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 33kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | - | 6432 | 0.063W | 2512 | - | - | - | - | 8 | Bussed | 62.5mW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ224 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Lead Free |