- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Number of Resistors | Circuit Type | Power Per Element | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR12E0ABJ180 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0606, Convex | - | - | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.063Lx0.063W 1.60mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | ±200ppm/°C | 18Ohm | - | 125°C | -55°C | - | - | 50V | - | - | - | - | - | - | - | 4 | - | - | 2 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | 1.6002mm | 1.6002mm | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ754 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | - | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ430 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | - | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MNR15E0RPJ431 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | ±200ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.031W | 1206 | - | - | - | 8 | Bussed | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR15E0RPJ221 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 10 | 8 | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | ±200ppm/°C | 220Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 31mW | 12.5V | TR, PAPER, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.031W | 1206 | - | - | - | 8 | Bussed | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ823 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | YES | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 82kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 0612 | 4 | Isolated | 62.5mW | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR34J5ABJ621 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 620Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | - | - | - | 1220 | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14ERAPJ181 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 180Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14ERAPJ203 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14ERAPJ361 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14ERAPJ240 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 24Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14ERAPJ3R0 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 8 | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | ±500ppm/°C | 3Ohm | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR15ERRPJ683 ROHM Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 10 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | ±200ppm/°C | 68kOhm | - | 155°C | -55°C | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 8 | Bussed | 31mW | 660.4μm | 0.026 0.65mm | 3.2004mm | 1.6002mm | ROHS3 Compliant | - | ||
![]() MNR15ERRPJ152 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 10 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | ±200ppm/°C | 1.5kOhm | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 8 | Bussed | 31mW | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() MNR15ERRPJ332 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 10 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | - | - | ±200ppm/°C | 3.3kOhm | - | - | - | - | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | 8 | Bussed | 31mW | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14ERAPJ751 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | 50V | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR15ERRPJ102 ROHM Semiconductor | 55486 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | - | 10 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | - | - | Discontinued | 1 (Unlimited) | 10 | - | ±200ppm/°C | 1kOhm | - | - | - | - | - | - | TR, Paper, 7 Inch | - | Chip | ARRAY/NETWORK RESISTOR | 3216 | 0.031W | 1206 | - | 12.5V | - | 8 | Bussed | 31mW | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() MNR14E0ABJ393 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 39kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | 3216 | - | 1206 | - | - | 0612 | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | ||
![]() MNR34J5ABJ111 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | ±200ppm/°C | 110Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | - | - | - | 1220 | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MNR34J5ABJ820 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | - | WRAPAROUND | 8 | 1 | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | ±200ppm/°C | 82Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive AEC-Q200 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.125W | - | - | - | 1220 | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - |