- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Current Rating | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Number of Contacts | Working Voltage | Size Code | Power Dissipation | Number of Resistors | Circuit Type | Power Per Element | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR34J5ABJ105 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | 0.125W | - | - | - | 1220 | - | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ331 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | 50V | 0612 | 63mW | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | Lead Free | ||
![]() MNR34J5ABJ103 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 10kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | - | 1220 | 125mW | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | ||
![]() MNR35J5RJ473 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2512 (6432 Metric), Convex, Long Side Terminals | WRAPAROUND | 10 | - | - | - | - | - | 5 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | MNR | 0.252Lx0.122W 6.40mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 10 | - | EAR99 | ±200ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | - | 6432 | - | 2512 | - | 50V | - | 63mW | 8 | Bussed | 62.5mW | 550μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | ||
![]() MNR18E0APJ430 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1506, Convex, Long Side Terminals | WRAPAROUND | 16 | - | - | - | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | MNR | 0.150Lx0.063W 3.80mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 16 | - | - | ±200ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | - | 3816 | 0.25W | 1506 | - | - | 0615 | - | 8 | Isolated | 62.5mW | 558.8μm | 0.022 0.55mm | ROHS3 Compliant | - | ||
![]() MNR14E0APJ000 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | Jumper | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | 500 ppm/°C | 0.0Ohm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | RATED CURENT: 1A | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | - | - | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ682 ROHM Semiconductor | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1206 (3216 Metric), Convex, Long Side Terminals | WRAPAROUND | - | - | - | - | - | - | 1 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | MNR | 0.126Lx0.063W 3.20mmx1.60mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | Convex | - | ±200ppm/°C | 6.8kOhm | - | Automotive AEC-Q200 | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 3216 | - | 1206 | 8 | - | 0612 | - | 4 | Isolated | 62.5mW | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | Lead Free | ||
![]() MNR34J5ABJ222 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 200V | 1220 | 125mW | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | ||
![]() MNR34J5ABJ472 ROHM Semiconductor | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 2012, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2001 | MNR | 0.205Lx0.122W 5.20mmx3.10mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | ±200ppm/°C | 4.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | - | 200V | 1220 | 125mW | 4 | Isolated | - | 660.4μm | 0.026 0.65mm | ROHS3 Compliant | Lead Free | ||
![]() MNR14E0APJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR04MRAPJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR04M0APJ223 ROHM Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0804, Convex, Long Side Terminals | WRAPAROUND | 8 | - | - | - | - | - | 1 | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2007 | MNR | 0.079Lx0.039W 2.00mmx1.00mm | ±5% | e3 | yes | Discontinued | 1 (Unlimited) | 8 | - | - | ±200ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | Automotive AEC-Q200 | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 2010 | 0.063W | 0804 | - | - | - | - | 4 | Isolated | 62.5mW | 457.2μm | 0.018 0.45mm | ROHS3 Compliant | Lead Free | ||
![]() MNR15E0RPJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR14E0APF ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR12E0ABJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR18E0APJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR32J0ABJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR12E0APJ ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Cutler Hammer, Div of Eaton Corp | PDG63M1600P5WM | Rohm Semiconductor | Panel | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR12ERAPF ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MNR04M0APJ2R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |