- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Element Power Dissipation | Network Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR04M0APJ753 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 75kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ393 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 39kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ392 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 3.9kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ154 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 4 | - | - | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 150kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | 350μm | 2mm | 1mm | RoHS Compliant | Lead Free | ||
![]() MNR04M0APJ334 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 4 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR34J5ABJ361 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | - | - | - | RoHS Compliant | - | ||
![]() MNR32J0ABJ223 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | - | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | ISOLATED | 550μm | 3.1mm | 2.6mm | Non-RoHS Compliant | - | ||
![]() MNR12E0APJ105 ROHM Semiconductor | 1849 |
| Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 1MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ133 ROHM Semiconductor | 998890 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 13kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ224 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | - | - | - | 5% | e3 | yes | 16 | - | 200 ppm/°C | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | - | 63mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | 450μm | 3.8mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() MNR04M0APJ623 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 62kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ561 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ161 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 160Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ332 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 4 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR18E0APJ154 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | - | - | - | 5% | e3 | yes | 16 | EAR99 | 200 ppm/°C | 150kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | Thick Film | - | 63mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | 450μm | 3.8mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() MNR34J5ABJ334 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 4 | - | - | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | 550μm | 5.2mm | 3.1mm | RoHS Compliant | Lead Free | ||
![]() MNR04M0APJ162 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 1.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ431 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | 16 | - | 200 ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | 450μm | 3.8mm | 1.6mm | RoHS Compliant | - | ||
![]() MNR35J5RJ153 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | MNR(AUTOMOTIVE) | 5% | e3 | - | 10 | EAR99 | 200 ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 2512 | 70°C | - | BUSSED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ164 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 160kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - |