- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR18E0APJ823 ROHM Semiconductor | In Stock | - | Datasheet | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | - | 5% | e3 | yes | 16 | - | 200 ppm/°C | 82kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | - | - | - | 0.063W | ISOLATED | 450μm | 3.8mm | 1.6mm | - | RoHS Compliant | ||
![]() MNR14E0ABJ ROHM Semiconductor | In Stock | - | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | - | Tape & Reel | - | - | e3 | - | 8 | EAR99 | 200 ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | RATED CURENT: 1A | - | - | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 0612 | 70°C | 4 | - | - | - | JUMPER | - | - | - | No | RoHS Compliant | ||
![]() MNR32J0ABJ621 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 620Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ512 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 5.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ123 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ433 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ104 ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | 1210 | - | WRAPAROUND | - | 4 | 1 | - | - | Tape & Reel (TR) | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 100kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | 2 | Isolated | 125mW | - | - | 660.4μm | 3.0988mm | 2.5908mm | - | RoHS Compliant | ||
![]() MNR34J5ABJ394 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 390kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | - | - | - | ISOLATED | - | - | - | - | RoHS Compliant | ||
![]() MNR34J5ABJ513 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 51kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | - | - | - | ISOLATED | - | - | - | - | RoHS Compliant | ||
![]() MNR12E0APF4642 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 46.4kOhm | - | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APF4702 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | - | 1% | e3 | yes | 4 | EAR99 | 100 ppm/°C | 47kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ820 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | - | MNR(AUTOMOTIVE) | 5% | e3 | - | 10 | EAR99 | 200 ppm/°C | 82Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 2512 | 70°C | - | - | - | - | BUSSED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APF3303 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | - | 1% | e3 | yes | 4 | - | 100 ppm/°C | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF3301 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | - | - | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ133 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 13kOhm | - | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR34J5ABJ502 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 5kOhm | - | - | - | - | - | - | 125mW | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MNR35J5RJ201 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 200Ohm | - | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ163 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 16kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF1502 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 15kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | - | - | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ200 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 20Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | - | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant |