- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Network Type | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR35J5RJ162 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 1.6kOhm | - | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ180 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 18Ohm | - | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ114 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 110kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ130 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ124 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 120kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ100 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 10Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ130 ROHM Semiconductor | 998890 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ131 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 130Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ183 ROHM Semiconductor | In Stock | - | Datasheet | Surface Mount | 1210 | - | WRAPAROUND | - | 4 | 1 | - | - | Tape & Reel (TR) | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 18kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | 2 | Isolated | 125mW | - | - | 660.4μm | 3.0988mm | 2.5908mm | RoHS Compliant | ||
![]() MNR32J0ABJ134 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | - | 200 ppm/°C | 130kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ184 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF15R0 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 15Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | - | - | - | 0.063W | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ300 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 30Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ274 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 270kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ000 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | e3 | - | 4 | EAR99 | - | 0Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | RATED CURRENT: 2A | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | JUMPER | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ120 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 12Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ560 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 56Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ684 ROHM Semiconductor | In Stock | - | Datasheet | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | - | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 680kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | - | - | - | ISOLATED | 550μm | 3.1mm | 2.6mm | Non-RoHS Compliant | ||
![]() MNR35J5RJ242 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 2.4kOhm | - | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ751 ROHM Semiconductor | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | - | - | ISOLATED | - | - | - | Non-RoHS Compliant |