- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Element Power Dissipation | Network Type | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR32J0ABJ430 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | - | 200 ppm/°C | 43Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ911 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 910Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ912 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 9.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ910 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 91Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14E0APF2201 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | 1% | e3 | yes | 8 | - | 200 ppm/°C | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | 0.063W | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ362 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | - | 200 ppm/°C | 3.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ510 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 51Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ684 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 4 | - | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 680kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | 350μm | 2mm | 1mm | RoHS Compliant | Lead Free | ||
![]() MNR32J0ABJ361 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 360Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ433 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ912 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 16 | 1 | 125°C | -55°C | 5% | e3 | yes | 16 | - | 200 ppm/°C | 9.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ241 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 240Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | - | - | - | RoHS Compliant | - | ||
![]() MNR18E0APJ914 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 16 | 1 | 125°C | -55°C | 5% | e3 | yes | 16 | - | 200 ppm/°C | 910kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ913 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 91kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ754 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | - | - | - | RoHS Compliant | - | ||
![]() MNR35J5RJ112 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.1kOhm | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR35J5RJ160 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 16Ohm | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR35J5RJ161 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 160Ohm | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ433 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 43kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | - | - | - | RoHS Compliant | - | ||
![]() MNR35J5RJ132 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | 1.3kOhm | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |