- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Element Power Dissipation | Network Type | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR32J0ABJ432 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 4.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR18E0APJ751 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | 16 | - | 200 ppm/°C | 750Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | 450μm | 3.8mm | 1.6mm | RoHS Compliant | ||
![]() MNR32J0ABJ363 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ364 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 360kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ511 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 510Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ564 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | - | 200 ppm/°C | 560kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ563 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ302 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ624 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 620kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ270 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 27Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ301 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 300Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APF1001 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 4 | - | 100 ppm/°C | 1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ181 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | MNR(AUTOMOTIVE) | 5% | e3 | - | 10 | EAR99 | 200 ppm/°C | 180Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 2512 | 70°C | - | BUSSED | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF2703 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 270kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | 0.063W | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ430 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 43Ohm | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APF1501 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 4 | - | 100 ppm/°C | 1.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ752 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 7.5kOhm | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ110 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 11Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ123 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ120 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 12Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant |