- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Power Dissipation | Element Power Dissipation | Network Type | Voltage - Working | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR32J0ABJ243 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 24kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ220 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | - | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | - | ISOLATED | - | 550μm | 3.1mm | 2.6mm | RoHS Compliant | - | ||
![]() MNR18E0APJ273 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 16 | EAR99 | 200 ppm/°C | 27kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ562 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 16 | EAR99 | 200 ppm/°C | 5.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ131 ROHM Semiconductor | 998990 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 130Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ132 ROHM Semiconductor | 998890 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12E0APJ224 ROHM Semiconductor | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | - | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | 0606 | 70°C | 63mW | - | ISOLATED | 50V | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR12E0APJ121 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 120Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR02M0AJ150 ROHM Semiconductor | In Stock | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | -55°C | 25V | 5% | e3 | - | 4 | EAR99 | 300 ppm/°C | 15Ohm | Tin (Sn) | - | - | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | - | 0404 | 70°C | 63mW | - | ISOLATED | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR18E0APJ110 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 16 | - | 200 ppm/°C | 11Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ162 ROHM Semiconductor | In Stock | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | 16 | - | 200 ppm/°C | 1.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | - | 0.063W | ISOLATED | - | 450μm | 3.8mm | 1.6mm | RoHS Compliant | - | ||
![]() MNR12E0APJ132 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14E0APF3300 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12E0APJ113 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | EAR99 | 200 ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12E0ABJ203 ROHM Semiconductor | In Stock | - | Datasheet | 0603 | - | - | - | - | 2 | - | - | - | 5% | - | - | - | - | - | 20kOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 63mW | - | - | 50V | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR12E0APF7501 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 4 | - | 100 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14E0APF3902 ROHM Semiconductor | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 39kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ161 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 160Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ303 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | - | 200 ppm/°C | 30kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ752 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | 16 | EAR99 | 200 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | - | 0.063W | ISOLATED | - | 450μm | 3.8mm | 1.6mm | RoHS Compliant | - |