- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Element Power Dissipation | Network Type | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR32J0ABJ242 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ244 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 240kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ363 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ180 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 18Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ754 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ201 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | - | 200 ppm/°C | 200Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR14E0APF1782 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 17.8kOhm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ240 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 24Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ621 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 16 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 16 | EAR99 | 200 ppm/°C | 620Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ111 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 110Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ113 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ752 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | - | 200 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ820 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 82Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ822 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 8.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ684 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 4 | 125°C | -55°C | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 680kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | RoHS Compliant | Lead Free | ||
![]() MNR35J5RJ220 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 22Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ162 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | - | 200 ppm/°C | 1.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | RoHS Compliant | - | ||
![]() MNR34J5ABJ200 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 20Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | RoHS Compliant | - | ||
![]() MNR35J5RJ123 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | MNR(AUTOMOTIVE) | 5% | e3 | - | 10 | EAR99 | 200 ppm/°C | 12kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 2512 | 70°C | - | BUSSED | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ564 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 560kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1220 | 70°C | - | ISOLATED | RoHS Compliant | - |