- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Element Power Dissipation | Network Type | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR12E0APF1102 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 4 | EAR99 | 100 ppm/°C | 11kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12E0APF1500 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 4 | EAR99 | 100 ppm/°C | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | Non-RoHS Compliant | ||
![]() MNR35J5RJ750 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 75Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ751 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 750Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APF2002 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 4 | - | 100 ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12E0APJ122 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12E0APJ112 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 1.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12E0APJ111 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 110Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12E0APJ135 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1.3MOhm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF2701 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 2.7kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | 0.063W | ISOLATED | Non-RoHS Compliant | ||
![]() MNR35J5RJ111 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 110Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ240 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 24Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ273 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | MNR(AUTOMOTIVE) | 5% | e3 | - | 10 | EAR99 | 200 ppm/°C | 27kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 2512 | 70°C | - | BUSSED | Non-RoHS Compliant | ||
![]() MNR35J5RJ300 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR35J5RJ390 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 39Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APF21R5 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 21.5Ohm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF2700 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 270Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | 0.063W | ISOLATED | Non-RoHS Compliant | ||
![]() MNR14E0APF1103 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 110kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | 0.063W | ISOLATED | Non-RoHS Compliant | ||
![]() MNR12E0APF3301 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 4 | EAR99 | 100 ppm/°C | 3.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0606 | 70°C | - | ISOLATED | Non-RoHS Compliant | ||
![]() MNR35J5RJ912 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | 9.1kOhm | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |