- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Size Code | Rated Temperature | Element Power Dissipation | Network Type | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR32J0ABJ303 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | - | 200 ppm/°C | 30kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF1803 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | 1% | e3 | yes | 8 | - | 200 ppm/°C | 180kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 0612 | 70°C | 0.063W | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ334 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | - | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 330kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | ISOLATED | 550μm | 3.1mm | 2.6mm | Non-RoHS Compliant | ||
![]() MNR32J0ABJ330 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ304 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 300kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ431 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 430Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ394 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 390kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ470 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 47Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ513 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 51kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF2151 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 2.15kOhm | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR18E0APJ754 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 16 | 1 | 125°C | -55°C | 5% | e3 | yes | 16 | EAR99 | 200 ppm/°C | 750kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | 0615 | 70°C | 0.063W | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ564 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | - | 200 ppm/°C | 560kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ5R1 ROHM Semiconductor | 8400 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | - | 8 | - | 500 ppm/°C | 5.1Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ151 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | - | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 150Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | ISOLATED | 550μm | 3.1mm | 2.6mm | Non-RoHS Compliant | ||
![]() MNR32J0ABJ203 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 20kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ911 ROHM Semiconductor | 20000 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | - | 200 ppm/°C | 910Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR04M0APJ912 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | 5% | e3 | yes | 8 | - | 200 ppm/°C | 9.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ204 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 200kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant | ||
![]() MNR32J0ABJ222 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | - | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | 70°C | - | ISOLATED | 550μm | 3.1mm | 2.6mm | RoHS Compliant | ||
![]() MNR32J0ABJ111 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | 5% | e3 | - | 4 | EAR99 | 200 ppm/°C | 110Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | 1012 | 70°C | - | ISOLATED | - | - | - | Non-RoHS Compliant |