- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Element Power Dissipation | Network Type | Voltage - Working | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR18E0APJ432 ROHM Semiconductor | 5000 | - | - | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | - | 16 | EAR99 | 200 ppm/°C | 4.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | - | 0615 | 70°C | - | 0.063W | ISOLATED | - | 450μm | 3.8mm | 1.6mm | RoHS Compliant | - | ||
![]() MNR14E0APF3300 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | - | 8 | - | 200 ppm/°C | 330Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12E0APJ132 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | - | 4 | EAR99 | 200 ppm/°C | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8533.21.00.20 | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR12E0APJ135 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1.3MOhm | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14E0APF5602 ROHM Semiconductor | 5000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | - | 8 | - | 200 ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0ABJ332 ROHM Semiconductor | 28010 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | - | -55°C | - | 5% | e3 | yes | - | 8 | EAR99 | 300 ppm/°C | 3.3kOhm | Tin (Sn) | - | - | 8533.21.00.20 | 63mW | - | TR, PAPER, 7 INCH | 4 | - | ARRAY/NETWORK RESISTOR | - | - | 25V | 0408 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR18E0APJ000 ROHM Semiconductor | 10000 | - | - | 0602 | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | - | 16 | - | - | 0Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | RATED CURRENT: 1A | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | - | - | 0615 | 70°C | 63mW | - | JUMPER | 25V | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR18E0APJ910 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | - | 16 | - | 200 ppm/°C | 91Ohm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | - | 0615 | 70°C | - | 0.063W | ISOLATED | - | 450μm | 3.8mm | 1.6mm | RoHS Compliant | - | ||
![]() MNR02M0AJ104 ROHM Semiconductor | In Stock | - | Datasheet | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | -55°C | 2008 | 5% | e3 | - | Discontinued | 4 | EAR99 | 300 ppm/°C | 100kOhm | Tin (Sn) | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | - | - | 0404 | 70°C | 63mW | - | ISOLATED | 25V | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR14E0APF2203 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 220kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ133 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 13kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ112 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 1.1kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ130 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | - | 8 | - | 200 ppm/°C | 13Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ114 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 110kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | - | ||
![]() MNR14E0APF2202 ROHM Semiconductor | 185000 | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | - | 8 | - | 200 ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | - | 0.063W | ISOLATED | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ162 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | - | 8 | - | 200 ppm/°C | 1.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ131 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 130Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ132 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | ISOLATED | - | - | - | - | RoHS Compliant | - | ||
![]() MNR18E0APJ752 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | 5% | e3 | yes | - | 16 | EAR99 | 200 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | - | 0615 | 70°C | - | 0.063W | ISOLATED | - | 450μm | 3.8mm | 1.6mm | RoHS Compliant | - | ||
![]() MNR32J0ABJ303 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | 5% | e3 | - | - | 4 | - | 200 ppm/°C | 30kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1012 | 70°C | - | - | ISOLATED | - | - | - | - | Non-RoHS Compliant | - |