- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Power Dissipation | Number of Resistors | Element Power Dissipation | Network Type | Voltage - Working | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR34J5ABJ162 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | yes | - | 8 | - | 200 ppm/°C | 1.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | RoHS Compliant | - | ||
![]() MNR14E0APF22R0 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | - | - | 1% | e3 | yes | - | 8 | - | 200 ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR34J5ABJ362 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 3.6kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ363 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 36kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ304 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 300kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | RoHS Compliant | - | ||
![]() MNR34J5ABJ132 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | yes | - | 8 | EAR99 | 200 ppm/°C | 1.3kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1220 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | RoHS Compliant | - | ||
![]() MNR02M0AJ104 ROHM Semiconductor | In Stock | - | Datasheet | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | -55°C | - | 2008 | - | 5% | e3 | - | Discontinued | 4 | EAR99 | 300 ppm/°C | 100kOhm | Tin (Sn) | - | - | - | - | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | - | - | 0404 | 70°C | 63mW | - | - | ISOLATED | 25V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MNR32J0ABJ561 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | - | - | 4 | EAR99 | 200 ppm/°C | 560Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1012 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ680 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | - | - | 4 | - | 200 ppm/°C | 68Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1012 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ683 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 4 | 2 | - | -55°C | - | - | - | 5% | e3 | - | - | 4 | EAR99 | 200 ppm/°C | 68kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | - | - | - | - | 70°C | - | - | - | ISOLATED | - | 550μm | 3.1mm | 2.6mm | - | RoHS Compliant | - | ||
![]() MNR18E0APJ824 ROHM Semiconductor | In Stock | - | Datasheet | Molded | YES | WRAPAROUND | SURFACE MOUNT | 16 | 8 | 125°C | -55°C | - | - | - | 5% | e3 | yes | - | 16 | EAR99 | 200 ppm/°C | 820kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | 31mW | 25V | TR, PAPER, 7 INCH | 8 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.25W | - | 0615 | 70°C | - | - | 0.063W | ISOLATED | - | 450μm | 3.8mm | 1.6mm | - | RoHS Compliant | - | ||
![]() MNR32J0ABJ622 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | - | - | 4 | EAR99 | 200 ppm/°C | 6.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1012 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR32J0ABJ752 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | - | - | 4 | - | 200 ppm/°C | 7.5kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.125W | - | 1012 | 70°C | - | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR35J5RJ271 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 10 | 8 | 125°C | -55°C | - | - | MNR(AUTOMOTIVE) | 5% | e3 | - | - | 10 | EAR99 | 200 ppm/°C | 270Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8533.21.00.20 | 63mW | 50V | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 2512 | 70°C | - | - | - | BUSSED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR14E0APF1103 ROHM Semiconductor | In Stock | - | Datasheet | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | - | - | 1% | e3 | yes | - | 8 | - | 200 ppm/°C | 110kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR35J5RJ300 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 30Ohm | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR35J5RJ241 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 240Ohm | - | - | - | - | - | 63mW | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR04M0APJ111 ROHM Semiconductor | 9457 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 125°C | -55°C | - | - | - | 5% | e3 | yes | - | 8 | - | 200 ppm/°C | 110Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 25V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | - | 70°C | - | - | - | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MNR35J5RJ ROHM Semiconductor | In Stock | - | - | SMD/SMT | YES | WRAPAROUND | SURFACE MOUNT | - | 8 | - | - | Tape & Reel | - | MNR(AUTOMOTIVE) | 5% | e3 | yes | - | 10 | EAR99 | 200 ppm/°C | 2.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | TR, EMBOSSED, 7 INCH | 1 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | 50V | 2512 | 70°C | - | 8 | - | BUSSED | - | - | - | - | No | RoHS Compliant | - | ||
![]() MNR14E0APF5602 ROHM Semiconductor | 5000 | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | - | - | 1% | e3 | yes | - | 8 | - | 200 ppm/°C | 56kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | - | - | 0.063W | ISOLATED | - | - | - | - | - | Non-RoHS Compliant | - |