- Series
- Packaging
- Circuit Type
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Number of Functions
- Number of Resistors
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
ROHM Semiconductor Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Number of Functions | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Element Power Dissipation | Network Type | First Element Resistance | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MNR12E0APJ270 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 27Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ223 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 22kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF4751 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF4752 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ240 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 24Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ241 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 240Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ242 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 2.4kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14E0APF33R0 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 33Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | 0.063W | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ562 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ111 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR12E0APJ243 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 24kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF4870 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14F0ABJ393 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF4871 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR02MRAPJ8R2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14E0APF1201 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 8 | 1 | 155°C | -55°C | - | 1% | e3 | yes | 8 | - | 200 ppm/°C | 1.2kOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0612 | 70°C | 0.063W | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF48R7 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MNR14ERAPF39R0 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 155°C | -55°C | MNR(GENERAL PURPOSE) | 1% | e3 | yes | 8 | EAR99 | 200 ppm/°C | 39Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR, PAPER, 7 INCH | 4 | Chip | ARRAY/NETWORK RESISTOR | - | 0.063W | 50V | 0612 | 70°C | 0.063W | ISOLATED | 39Ohm | Non-RoHS Compliant | ||
![]() MNR12E0APJ220 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 4 | 1 | 155°C | -55°C | - | 5% | e3 | yes | 4 | - | 200 ppm/°C | 22Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | 63mW | 50V | TR, PAPER, 7 INCH | 2 | Chip | ARRAY/NETWORK RESISTOR | AEC-Q200 | 0.063W | - | 0606 | 70°C | - | ISOLATED | - | Non-RoHS Compliant | ||
![]() MNR02M0AJ151 ROHM Semiconductor | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | 1 | 125°C | -55°C | - | 5% | e3 | - | 4 | EAR99 | 300 ppm/°C | - | Tin (Sn) | 8533.21.00.20 | - | - | TR, PAPER, 7 INCH | 2 | - | ARRAY/NETWORK RESISTOR | - | 0.063W | 25V | 0404 | 70°C | - | ISOLATED | 150Ohm | Non-RoHS Compliant |