- Ihs Manufacturer
- Number of Terminals
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
- Reach Compliance Code
- Resistor Type
- Size Code
- Operating Temperature-Max
- Resistance
- Rohs Code
Attribute column
Manufacturer
ROHM Semiconductor Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCR03EZPEFX12R0 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR004YZPF1432 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 2 | ROHM CO LTD | - | 125 °C | -55 °C | - | 0.13 mm | 0.4 mm | - | SMT | 0.2 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 250 ppm/°C | 14300 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | compliant | - | 0.031 W | 15 V | 01005 | - | ||
![]() MCR01MZSJ3R9-3.9OHM ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR03EZHFX8251 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | MCR03 | 125 °C | -55 °C | CHIP | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Obsolete | Yes | MCR03(FX,E-96) | 1% | e3 | - | EAR99 | 100 ppm/°C | 8250 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER | Chip | FIXED RESISTOR | compliant | - | 0.063 W | 50 V | 0603 | 70 °C | ||
![]() MCR006YLPF4704 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | - | 1% | - | - | EAR99 | 200 ppm/°C | 4700000 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IATF 16949 | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR18EZHFX7502 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | Yes | - | 100 ppm/°C | 75000 Ω | Tin (Sn) - with Nickel (Ni) barrier | - | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() MCR18FZPF9090 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR03EZPF1501 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1500 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() MCR006YLPF1690 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Active | Yes | - | 1% | - | - | EAR99 | 200 ppm/°C | 169 Ω | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR006YZPF1821 ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | 2 | ROHM CO LTD | - | 125 °C | -55 °C | - | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Obsolete | Yes | MCR(AUTOMOTIVE) | 1% | - | - | EAR99 | 250 ppm/°C | 1820 Ω | - | - | TR, Paper, 7 Inch | Chip | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | - | ||
![]() MCR004YZPF8201 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | SMT, 01005 | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 250 ppm/°C | 8200 Ω | TIN OVER NICKEL | 8533.21.00.30 | TR, PAPER, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C | ||
![]() MCR03EZPF2873 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | MCR03 | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 287000 Ω | Tin (Sn) - with Nickel (Ni) barrier | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | compliant | - | 0.1 W | 50 V | 0603 | 70 °C | ||
![]() MCR10EZHJR10 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | MCR10 | 155 °C | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 5% | e3 | - | EAR99 | 600 ppm/°C | 0.1 Ω | Tin (Sn) | 8533.21.00.30 | TR, PAPER, 7 INCH | - | FIXED RESISTOR | unknown | - | 0.125 W | 150 V | 0805 | 70 °C | ||
![]() MCR004RZPF1502 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | - | 1% | e3 | - | EAR99 | 250 ppm/°C | 15000 Ω | Tin (Sn) | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C | ||
![]() MCR006YLPF36R0 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | RECTANGULAR PACKAGE | SMT | 0.3 mm | Active | Yes | - | 1% | - | - | EAR99 | 200 ppm/°C | 36 Ω | - | 8533.21.00.30 | TR, PAPER, 7 INCH | Rectangular | FIXED RESISTOR | compliant | AEC-Q200; IATF 16949 | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() MCR006YLPF86R6 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | 0.23 mm | 0.6 mm | - | SMT | 0.3 mm | Active | Yes | - | 1% | - | - | EAR99 | 200 ppm/°C | 86.6 Ω | - | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.05 W | 25 V | 0201 | 70 °C | ||
![]() PMR100PZPXFU5L00 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCR18EZPF52R3 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 155 °C | -55 °C | SMT, 1206 | 0.55 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 52.3 Ω | TIN OVER NICKEL | 8533.21.00.30 | TR, Paper, 7 Inch | Rectangular | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1206 | 70 °C | ||
![]() MCR25JZHFX1001 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | MCR25 | - | -55 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | Yes | - | 1% | e3 | Yes | EAR99 | 100 ppm/°C | 1000 Ω | Tin (Sn) | 8533.21.00.30 | TAPE, EMBOSSED PLASTIC | - | FIXED RESISTOR | compliant | - | 0.25 W | 200 V | 1210 | 70 °C | ||
![]() MCR004RZPJ101 ROHM Semiconductor | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | ROHM CO LTD | - | 125 °C | -55 °C | CHIP | 0.13 mm | 0.4 mm | RECTANGULAR PACKAGE | SMT | 0.2 mm | Active | Yes | - | 5% | e3 | - | EAR99 | 250 ppm/°C | 100 Ω | Tin (Sn) | 8533.21.00.30 | TR, EMBOSSED, 7 INCH | Chip | FIXED RESISTOR | compliant | TS 16949 | 0.031 W | 15 V | 01005 | 70 °C |